3 kW half bridge induction heating evaluation board with 650 V reverse conducting IGBT
The induction heating, half-bridge evaluation board EVAL-IHW65R62EDS06J features the new 650 V reverseconducting R6 family of IGBTs, specifically designed for induction heating and resonant switching applications up to 100 kHz. This evaluation board demonstrates the functionality and key features of the R6 IGBTs in combination with the Infineon level-shift EiceDRIVER™ ICs based on the Infineon SOI technology.
Summary of Features
Input voltage range from 200 V to 250 V
3 kW Nominal output power
Benefits
Easy exchange or replacement of IGBTs
Easy evaluation of different Infineon EiceDRIVER™ gate driver ICs from the 2ED218x family
Direct access to IGBTs for thermal measurements
Easy exchange or replacement of resonant coil
Applications
Smart induction cooktop – precise and efficient heating control
3 kW half bridge induction heating evaluation board with 650 V reverse conducting IGBT
The induction heating, half-bridge evaluation board EVAL-IHW65R62EDS06J features the new 650 V reverseconducting R6 family of IGBTs, specifically designed for induction heating and resonant switching applications up to 100 kHz. This evaluation board demonstrates the functionality and key features of the R6 IGBTs in combination with the Infineon level-shift EiceDRIVER™ ICs based on the Infineon SOI technology.
Summary of Features
- Input voltage range from 200 V to 250 V
- 3 kW Nominal output power
Benefits
- Easy exchange or replacement of IGBTs
- Easy evaluation of different Infineon EiceDRIVER™ gate driver ICs from the 2ED218x family
- Direct access to IGBTs for thermal measurements
- Easy exchange or replacement of resonant coil
Applications
- Smart induction cooktop – precise and efficient heating control