Infineon Technologies AG Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVALM5E1B1245NSICTOBO1

Description
Win Source Part Number: 1047356-EVALM5E1B124 5NSICTOBO1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: CoolSiC™, EiceDriver™ Type: Power Management Package: Box Standard Package: 1 Function: Gate Driver Supplied Contents: Board(s) Utilized IC / Part: 1EDI20H12AH Alternative Parts (Cross-Reference): EVALM5E1B1245NSICTOB O1EVAL-M5-E1B1245N-S IC; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Infineon Technologies Other Names: SP005348966,448-EVAL M5E1B1245NSICTOBO1 Base Product Number: EVALM5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1047356-EVALM5E1B124 5NSICTOBO1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: CoolSiC™, EiceDriver™ Type: Power Management Package: Box Standard Package: 1 Function: Gate Driver Supplied Contents: Board(s) Utilized IC / Part: 1EDI20H12AH Alternative Parts (Cross-Reference): EVALM5E1B1245NSICTOB O1EVAL-M5-E1B1245N-S IC; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Infineon Technologies Other Names: SP005348966,448-EVAL M5E1B1245NSICTOBO1 Base Product Number: EVALM5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1047356-EVALM5E1B1245NSICTOBO1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1047356-EVALM5E1B1245NSICTOBO1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1047356-EVALM5E1B1245NSICTOBO1
Win Source Part Number: 1047356-EVALM5E1B124 5NSICTOBO1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: CoolSiC™, EiceDriver™ Type: Power Management Package: Box Standard Package: 1 Function: Gate Driver Supplied Contents: Board(s) Utilized IC / Part: 1EDI20H12AH Alternative Parts (Cross-Reference): EVALM5E1B1245NSICTOB O1EVAL-M5-E1B1245N-S IC; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Infineon Technologies Other Names: SP005348966,448-EVAL M5E1B1245NSICTOBO1 Base Product Number: EVALM5 Product Status: Obsolete

Win Source Part Number: 1047356-EVALM5E1B1245NSICTOBO1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: CoolSiC™, EiceDriver™
Type: Power Management
Package: Box
Standard Package: 1
Function: Gate Driver
Supplied Contents: Board(s)
Utilized IC / Part: 1EDI20H12AH
Alternative Parts (Cross-Reference): EVALM5E1B1245NSICTOBO1EVAL-M5-E1B1245N-SIC;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Infineon Technologies
Other Names: SP005348966,448-EVALM5E1B1245NSICTOBO1
Base Product Number: EVALM5
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVALM5E1B1245NSICTOBO1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVALM5E1B1245NSICTOBO1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVALM5E1B1245NSICTOBO1
EVAL COOLSIC MOSFET MOTOR DRIVER

EVAL COOLSIC MOSFET MOTOR DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1047356-EVALM5E1B1245NSICTOBO1 EVALM5E1B1245NSICTOBO1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards & Kits - ARM - EP5220LCA11-1 - VAST STOCK CO., LIMITED
Specs
Category Developement Board; Development Suite / Kit
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000601-80-ND - DigiKey
Specs
Supported System Antenna
View Details
Evaluation Boards - CY8CPROTO-062S2-43439 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Healthcare and lifestyle, Consumer electronics, Wearables
Ports USB
View Details
3 suppliers