Infineon Technologies AG Evaluation Boards EVAL-M1-05F804R

Description
iMOTION™ MADK Evaluation board for CIPOS™ Nano Intelligent Power Modules The evaluation board EVAL-M1-05F804R was developed to support customers during their first steps designing applications with IRSM005-800MH CIPOS™ Nano power modules. As a part of iMOTION™ Modular Application Design Kit, EVAL-M1-05F804R is a power evaluation board from the modular application design kit including M1 connector, which is the iMOTION™ standard interface, and three CIPOS™ Nano 40 V half-bridge modules for motor drive applications. In combination with either EVAL-M1-101T or other control boards with M1 connector compatible, it features and demonstrates Infineon’s CIPOS™ Nano IPM technology and advanced Motion Control Engine (MCE 2.0) technology for motors drive over the full speed range. Summary of Features Ready to use DC power stage to drive 3-phase motor 3 x CIPOS™ Nano IPM on board Nominal input voltage 6 ~ 30 Vdc Maximum 240 W output power without heatsink Maximum 10.2 A output current per phase Over current protection Over temperature protection Testpads with hooks to attach standart oscilloscope probes Standard MADK M1 20pin interface connector Benefits Evaluate IRSM005-800MH module for your application Get your motor running within one hour in combination with EVAL-M1-101T Start to learn more about motor control in low voltage domain Applications Home appliances Multicopters and drones Power tools Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying
Request a Quote Datasheet
Description
iMOTION™ MADK Evaluation board for CIPOS™ Nano Intelligent Power Modules The evaluation board EVAL-M1-05F804R was developed to support customers during their first steps designing applications with IRSM005-800MH CIPOS™ Nano power modules. As a part of iMOTION™ Modular Application Design Kit, EVAL-M1-05F804R is a power evaluation board from the modular application design kit including M1 connector, which is the iMOTION™ standard interface, and three CIPOS™ Nano 40 V half-bridge modules for motor drive applications. In combination with either EVAL-M1-101T or other control boards with M1 connector compatible, it features and demonstrates Infineon’s CIPOS™ Nano IPM technology and advanced Motion Control Engine (MCE 2.0) technology for motors drive over the full speed range. Summary of Features Ready to use DC power stage to drive 3-phase motor 3 x CIPOS™ Nano IPM on board Nominal input voltage 6 ~ 30 Vdc Maximum 240 W output power without heatsink Maximum 10.2 A output current per phase Over current protection Over temperature protection Testpads with hooks to attach standart oscilloscope probes Standard MADK M1 20pin interface connector Benefits Evaluate IRSM005-800MH module for your application Get your motor running within one hour in combination with EVAL-M1-101T Start to learn more about motor control in low voltage domain Applications Home appliances Multicopters and drones Power tools Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-M1-05F804R - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-M1-05F804R
Evaluation Boards EVAL-M1-05F804R
iMOTION™ MADK Evaluation board for CIPOS™ Nano Intelligent Power Modules The evaluation board EVAL-M1-05F804R was developed to support customers during their first steps designing applications with IRSM005-800MH CIPOS™ Nano power modules. As a part of iMOTION™ Modular Application Design Kit, EVAL-M1-05F804R is a power evaluation board from the modular application design kit including M1 connector, which is the iMOTION™ standard interface, and three CIPOS™ Nano 40 V half-bridge modules for motor drive applications. In combination with either EVAL-M1-101T or other control boards with M1 connector compatible, it features and demonstrates Infineon’s CIPOS™ Nano IPM technology and advanced Motion Control Engine (MCE 2.0) technology for motors drive over the full speed range. Summary of Features Ready to use DC power stage to drive 3-phase motor 3 x CIPOS™ Nano IPM on board Nominal input voltage 6 ~ 30 Vdc Maximum 240 W output power without heatsink Maximum 10.2 A output current per phase Over current protection Over temperature protection Testpads with hooks to attach standart oscilloscope probes Standard MADK M1 20pin interface connector Benefits Evaluate IRSM005-800MH module for your application Get your motor running within one hour in combination with EVAL-M1-101T Start to learn more about motor control in low voltage domain Applications Home appliances Multicopters and drones Power tools Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying

iMOTION™ MADK Evaluation board for CIPOS™ Nano Intelligent Power Modules

The evaluation board EVAL-M1-05F804R was developed to support customers during their first steps designing applications with IRSM005-800MH CIPOS™ Nano power modules.
As a part of iMOTION™ Modular Application Design Kit, EVAL-M1-05F804R is a power evaluation board from the modular application design kit including M1 connector, which is the iMOTION™ standard interface, and three CIPOS™ Nano 40 V half-bridge modules for motor drive applications. In combination with either EVAL-M1-101T or other control boards with M1 connector compatible, it features and demonstrates Infineon’s CIPOS™ Nano IPM technology and advanced Motion Control Engine (MCE 2.0) technology for motors drive over the full speed range.


Summary of Features

  • Ready to use DC power stage to drive 3-phase motor
  • 3 x CIPOS™ Nano IPM on board
  • Nominal input voltage 6 ~ 30 Vdc
  • Maximum 240 W output power without heatsink
  • Maximum 10.2 A output current per phase
  • Over current protection
  • Over temperature protection
  • Testpads with hooks to attach standart oscilloscope probes
  • Standard MADK M1 20pin interface connector

Benefits

  • Evaluate IRSM005-800MH module for your application
  • Get your motor running within one hour in combination with EVAL-M1-101T
  • Start to learn more about motor control in low voltage domain

Applications

  • Home appliances
  • Multicopters and drones
  • Power tools
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Washing and drying
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-M1-05F804R
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CYBLE-202013-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY3280-20X66-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Sensor, CapSense® Touch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - 1EDI302YAS EVALBOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details