Infineon Technologies AG Evaluation Boards EVAL-M1-36-44A

Description
iMOTION™ MADK Evaluation board for CIPOS™ Nano Intelligent Power Modules EVAL-M1-36-44A is a complete power stage to drive 3-phase motor, powered by IRSM836-044MA CIPOS™ Nano IPMs. It is equipped with a standardized iMOTION™ MADK M1 platform interface which enables various combinations with matching iMOTION™ MADK control boards, like EVAL-M1-101T. With several standard oscilloscope probes, easy access to key measurement points is granted. The featured IRSM836-044MA is a 4 A, 250 V Integrated Power Module (IPM) designed for advanced appliance motor drive applications such as energy efficient fans and pumps. Get your motor running in less than 1 hour! Eval-M1-36-44A, in combination with matching control boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors. More about iMOTION™ MADK platform! Summary of Features power stage to drive 3-phase motor for 10-60W Motor Drives Standardized iMOTION™ MADK M1 platform interface 110 V Grid Rohs compliant Benefits Easy to design-in – fast time to market Cost savings & smaller footprint from reduced PCB space due to featured IRSM836-044MA CIPOS™ Nano Easy motor parametrization and tuning using MCEWizard and MCEDesigner tools Potential Applications Motor control and drives Aircon Pumps (washing machines) Applications Heating ventilation and air conditioning (HVAC) Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet
Description
iMOTION™ MADK Evaluation board for CIPOS™ Nano Intelligent Power Modules EVAL-M1-36-44A is a complete power stage to drive 3-phase motor, powered by IRSM836-044MA CIPOS™ Nano IPMs. It is equipped with a standardized iMOTION™ MADK M1 platform interface which enables various combinations with matching iMOTION™ MADK control boards, like EVAL-M1-101T. With several standard oscilloscope probes, easy access to key measurement points is granted. The featured IRSM836-044MA is a 4 A, 250 V Integrated Power Module (IPM) designed for advanced appliance motor drive applications such as energy efficient fans and pumps. Get your motor running in less than 1 hour! Eval-M1-36-44A, in combination with matching control boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors. More about iMOTION™ MADK platform! Summary of Features power stage to drive 3-phase motor for 10-60W Motor Drives Standardized iMOTION™ MADK M1 platform interface 110 V Grid Rohs compliant Benefits Easy to design-in – fast time to market Cost savings & smaller footprint from reduced PCB space due to featured IRSM836-044MA CIPOS™ Nano Easy motor parametrization and tuning using MCEWizard and MCEDesigner tools Potential Applications Motor control and drives Aircon Pumps (washing machines) Applications Heating ventilation and air conditioning (HVAC) Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-M1-36-44A - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-M1-36-44A
Evaluation Boards EVAL-M1-36-44A
iMOTION™ MADK Evaluation board for CIPOS™ Nano Intelligent Power Modules EVAL-M1-36-44A is a complete power stage to drive 3-phase motor, powered by IRSM836-044MA CIPOS™ Nano IPMs. It is equipped with a standardized iMOTION™ MADK M1 platform interface which enables various combinations with matching iMOTION™ MADK control boards, like EVAL-M1-101T. With several standard oscilloscope probes, easy access to key measurement points is granted. The featured IRSM836-044MA is a 4 A, 250 V Integrated Power Module (IPM) designed for advanced appliance motor drive applications such as energy efficient fans and pumps. Get your motor running in less than 1 hour! Eval-M1-36-44A, in combination with matching control boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors. More about iMOTION™ MADK platform! Summary of Features power stage to drive 3-phase motor for 10-60W Motor Drives Standardized iMOTION™ MADK M1 platform interface 110 V Grid Rohs compliant Benefits Easy to design-in – fast time to market Cost savings & smaller footprint from reduced PCB space due to featured IRSM836-044MA CIPOS™ Nano Easy motor parametrization and tuning using MCEWizard and MCEDesigner tools Potential Applications Motor control and drives Aircon Pumps (washing machines) Applications Heating ventilation and air conditioning (HVAC) Residential air conditioning: Smart (IoT) and efficient cooling

iMOTION™ MADK Evaluation board for CIPOS™ Nano Intelligent Power Modules

EVAL-M1-36-44A is a complete power stage to drive 3-phase motor, powered by IRSM836-044MA CIPOS™ Nano IPMs. It is equipped with a standardized iMOTION™ MADK M1 platform interface which enables various combinations with matching iMOTION™ MADK control boards, like EVAL-M1-101T. With several standard oscilloscope probes, easy access to key measurement points is granted. The featured IRSM836-044MA is a 4 A, 250 V Integrated Power Module (IPM) designed for advanced appliance motor drive applications such as energy efficient fans and pumps.

Get your motor running in less than 1 hour! Eval-M1-36-44A, in combination with matching control boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors.

More about iMOTION™ MADK platform!


Summary of Features

  • power stage to drive 3-phase motor for 10-60W Motor Drives
  • Standardized iMOTION™ MADK M1 platform interface
  • 110 V Grid
  • Rohs compliant

Benefits

  • Easy to design-in – fast time to market
  • Cost savings & smaller footprint from reduced PCB space due to featured IRSM836-044MA CIPOS™ Nano
  • Easy motor parametrization and tuning using MCEWizard and MCEDesigner tools

Potential Applications

  • Motor control and drives
  • Aircon
  • Pumps (washing machines)

Applications

  • Heating ventilation and air conditioning (HVAC)
  • Residential air conditioning: Smart (IoT) and efficient cooling
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-M1-36-44A
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CLASSIC PROFET DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Industrial
View Details
Evaluation Boards - BLOCKCHAINSTARTKIT - Infineon Technologies AG
Specs
Category Developement Board
Supported System blockchain applications ; government identification
Host Interface ISO/IEC 14443
View Details
Evaluation Boards - BCR402W 24V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details