Infineon Technologies AG Evaluation Boards EVAL_TDA38740_1.2VOUT

Description
Evaluation demoboard 1.2 Vout for IPOL single-voltage regulator TDA38740 The EVAL_TDA38740_1.2VOU T enables full configuration of OptiMOS™ IPOL single-voltage synchronous buck regulator TDA38740 using the PMBus and/or using pin-strapped resistors. A USB dongle is used to establish communication between the IC and the PC via the 3-pin on-board header. Infineon's XDP™ Designer GUI is used to interface and program the TDA38740 IC. Summary of Features Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency Programmable switching frequency from 400 kHz-2 MHz in steps of 200 kHz, excluding 1600 kHz Monotonic start-up with selectable soft-start time through PMBus and enhanced pre-bias start-up Thermally compensated internal over-current protection with eight unique selectable settings Enable input with voltage monitoring capability and power good output Benefits 24 writes to MTP Small size with 5x6 mm2 PQFN PMBus communication Potential Applications Telecom Buck Industrial List of Componenets 40 A single-voltage synchronous buck regulator with PMBus (TDA38740)
Request a Quote Datasheet
Description
Evaluation demoboard 1.2 Vout for IPOL single-voltage regulator TDA38740 The EVAL_TDA38740_1.2VOU T enables full configuration of OptiMOS™ IPOL single-voltage synchronous buck regulator TDA38740 using the PMBus and/or using pin-strapped resistors. A USB dongle is used to establish communication between the IC and the PC via the 3-pin on-board header. Infineon's XDP™ Designer GUI is used to interface and program the TDA38740 IC. Summary of Features Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency Programmable switching frequency from 400 kHz-2 MHz in steps of 200 kHz, excluding 1600 kHz Monotonic start-up with selectable soft-start time through PMBus and enhanced pre-bias start-up Thermally compensated internal over-current protection with eight unique selectable settings Enable input with voltage monitoring capability and power good output Benefits 24 writes to MTP Small size with 5x6 mm2 PQFN PMBus communication Potential Applications Telecom Buck Industrial List of Componenets 40 A single-voltage synchronous buck regulator with PMBus (TDA38740)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_TDA38740_1.2VOUT - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_TDA38740_1.2VOUT
Evaluation Boards EVAL_TDA38740_1.2VOUT
Evaluation demoboard 1.2 Vout for IPOL single-voltage regulator TDA38740 The EVAL_TDA38740_1.2VOU T enables full configuration of OptiMOS™ IPOL single-voltage synchronous buck regulator TDA38740 using the PMBus and/or using pin-strapped resistors. A USB dongle is used to establish communication between the IC and the PC via the 3-pin on-board header. Infineon's XDP™ Designer GUI is used to interface and program the TDA38740 IC. Summary of Features Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency Programmable switching frequency from 400 kHz-2 MHz in steps of 200 kHz, excluding 1600 kHz Monotonic start-up with selectable soft-start time through PMBus and enhanced pre-bias start-up Thermally compensated internal over-current protection with eight unique selectable settings Enable input with voltage monitoring capability and power good output Benefits 24 writes to MTP Small size with 5x6 mm2 PQFN PMBus communication Potential Applications Telecom Buck Industrial List of Componenets 40 A single-voltage synchronous buck regulator with PMBus (TDA38740)

Evaluation demoboard 1.2 Vout for IPOL single-voltage regulator TDA38740

The EVAL_TDA38740_1.2VOUT enables full configuration of OptiMOS™ IPOL single-voltage synchronous buck regulator TDA38740 using the PMBus and/or using pin-strapped resistors. A USB dongle is used to establish communication between the IC and the PC via the 3-pin on-board header.

Infineon's XDP™ Designer GUI is used to interface and program the TDA38740 IC.


Summary of Features

  • Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency
  • Programmable switching frequency from 400 kHz-2 MHz in steps of 200 kHz, excluding 1600 kHz
  • Monotonic start-up with selectable soft-start time through PMBus and enhanced pre-bias start-up
  • Thermally compensated internal over-current protection with eight unique selectable settings
  • Enable input with voltage monitoring capability and power good output

Benefits

  • 24 writes to MTP
  • Small size with 5x6 mm2 PQFN
  • PMBus communication

Potential Applications

  • Telecom
  • Buck
  • Industrial

List of Componenets

  • 40 A single-voltage synchronous buck regulator with PMBus
    (TDA38740)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_TDA38740_1.2VOUT
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - CY8CKIT-141-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-007-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Analog Voltmeter
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers