The EVAL-COOLSIC-2KVHCC evaluation board is designed to showcase the features of the CoolSiCT 2000 V SiC MOSFETs and the EiceDRIVERT Compact isolated gate driver. It supports both double pulse and continuous PWM operation, making it suitable for various testing conditions. The board can withstand voltages up to 1500 VDC and is compatible with TO-247PLUS-4-HCC and TO-247-2 packages. It features an adjustable gate voltage level and includes space for DC-link snubber evaluation. The evaluation board is particularly beneficial for applications in energy storage systems, electric vehicle charging, and photovoltaic systems, providing a flexible and accurate test platform for high voltage discrete devices.
The EVAL-COOLSIC-2kVHCC evaluation board has been developed to display the unique features of the CoolSiC™ 2000 V 24 mΩ in TO-247PLUS-4-HCC package and can be used as an accurate universal test platform to evaluate any CoolSiC™ 2000 V SiC MOSFET Discrete device and EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family through double pulse or continuous PWM operation. The board’s flexible design enables a variety of measurements at different testing conditions focusing on half-bridge topology applications such as solutions for photovoltaic energy systems and energy storage systems.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | EVAL-COOLSIC-2KVHCC |
| Product Name | Evaluation Boards |
| Category | Developement Board |