Infineon Technologies AG Evaluation Boards EVAL_HB_PARALLELGAN

Description
Evaluate paralleling of CoolGaN™ 600 V HEMTs in half-bridge configurations for higher power applications. The EVAL_HB_ParallelGaN is an test platform for design engineers who want to investigate parallel operation of Infineon CoolGaN™ to reach higher power levels in their designs. It is possible to check dynamic and static current sharing of individual devices in parallel configuration up to MHz level. The board also makes a good reference for PCB layout practices to achieve trouble-free operation with extremely fast GaN devices. The board is designed with isolated control and high/low-side driver power supply and drivers provide negative voltage to the gates during off-time to minimize the risk of shoot-through currents due to high dV/dt. A heatsink with insulating thermal pad may be attached to the devices if continuous operation at high power is desired. Gate common-mode inductors included to prevent coupling through the source terminals of the devices that might lead to oscillations. This system solution is available as Hardware Board or Reference Design. Summary of Features Evaluate GaN paralleling benefits and issues in half-bridge environment Configurable for buck, boost or pulsed operation for hard- or soft-switching Static and dynamic current sharing can be monitored through separate shunt resistors Adjustable dead time Benefits Doubling the current carrying capacity by effectively halving the RDS(on) Single driver can drive two parallel GaN devices Potential Applications Power supplies (SMPS) List of components CoolGaN™ 600V e-mode HEMT (IGOT60R070D1) 1200V single high-side gate-driver IC (1EDI20N12AF) Please be aware of the errata sheet. Introduction guide Get familiar with a board – recommended test procedure Safety letter Testing report Reference Design Download the reference design data here.
Request a Quote
Description
Evaluate paralleling of CoolGaN™ 600 V HEMTs in half-bridge configurations for higher power applications. The EVAL_HB_ParallelGaN is an test platform for design engineers who want to investigate parallel operation of Infineon CoolGaN™ to reach higher power levels in their designs. It is possible to check dynamic and static current sharing of individual devices in parallel configuration up to MHz level. The board also makes a good reference for PCB layout practices to achieve trouble-free operation with extremely fast GaN devices. The board is designed with isolated control and high/low-side driver power supply and drivers provide negative voltage to the gates during off-time to minimize the risk of shoot-through currents due to high dV/dt. A heatsink with insulating thermal pad may be attached to the devices if continuous operation at high power is desired. Gate common-mode inductors included to prevent coupling through the source terminals of the devices that might lead to oscillations. This system solution is available as Hardware Board or Reference Design. Summary of Features Evaluate GaN paralleling benefits and issues in half-bridge environment Configurable for buck, boost or pulsed operation for hard- or soft-switching Static and dynamic current sharing can be monitored through separate shunt resistors Adjustable dead time Benefits Doubling the current carrying capacity by effectively halving the RDS(on) Single driver can drive two parallel GaN devices Potential Applications Power supplies (SMPS) List of components CoolGaN™ 600V e-mode HEMT (IGOT60R070D1) 1200V single high-side gate-driver IC (1EDI20N12AF) Please be aware of the errata sheet. Introduction guide Get familiar with a board – recommended test procedure Safety letter Testing report Reference Design Download the reference design data here.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_HB_PARALLELGAN - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_HB_PARALLELGAN
Evaluation Boards EVAL_HB_PARALLELGAN
Evaluate paralleling of CoolGaN™ 600 V HEMTs in half-bridge configurations for higher power applications. The EVAL_HB_ParallelGaN is an test platform for design engineers who want to investigate parallel operation of Infineon CoolGaN™ to reach higher power levels in their designs. It is possible to check dynamic and static current sharing of individual devices in parallel configuration up to MHz level. The board also makes a good reference for PCB layout practices to achieve trouble-free operation with extremely fast GaN devices. The board is designed with isolated control and high/low-side driver power supply and drivers provide negative voltage to the gates during off-time to minimize the risk of shoot-through currents due to high dV/dt. A heatsink with insulating thermal pad may be attached to the devices if continuous operation at high power is desired. Gate common-mode inductors included to prevent coupling through the source terminals of the devices that might lead to oscillations. This system solution is available as Hardware Board or Reference Design. Summary of Features Evaluate GaN paralleling benefits and issues in half-bridge environment Configurable for buck, boost or pulsed operation for hard- or soft-switching Static and dynamic current sharing can be monitored through separate shunt resistors Adjustable dead time Benefits Doubling the current carrying capacity by effectively halving the RDS(on) Single driver can drive two parallel GaN devices Potential Applications Power supplies (SMPS) List of components CoolGaN™ 600V e-mode HEMT (IGOT60R070D1) 1200V single high-side gate-driver IC (1EDI20N12AF) Please be aware of the errata sheet. Introduction guide Get familiar with a board – recommended test procedure Safety letter Testing report Reference Design Download the reference design data here.

Evaluate paralleling of CoolGaN™ 600 V HEMTs in half-bridge configurations for higher power applications.

The EVAL_HB_ParallelGaN is an test platform for design engineers who want to investigate parallel operation of Infineon CoolGaN™ to reach higher power levels in their designs. It is possible to check dynamic and static current sharing of individual devices in parallel configuration up to MHz level.

The board also makes a good reference for PCB layout practices to achieve trouble-free operation with extremely fast GaN devices. The board is designed with isolated control and high/low-side driver power supply and drivers provide negative voltage to the gates during off-time to minimize the risk of shoot-through currents due to high dV/dt. A heatsink with insulating thermal pad may be attached to the devices if continuous operation at high power is desired. Gate common-mode inductors included to prevent coupling through the source terminals of the devices that might lead to oscillations.

This system solution is available as Hardware Board or Reference Design.


Summary of Features

  • Evaluate GaN paralleling benefits and issues in half-bridge environment
  • Configurable for buck, boost or pulsed operation for hard- or soft-switching
  • Static and dynamic current sharing can be monitored through separate shunt resistors
  • Adjustable dead time

Benefits

  • Doubling the current carrying capacity by effectively halving the RDS(on)
  • Single driver can drive two parallel GaN devices

Potential Applications

Power supplies (SMPS)


List of components

  • CoolGaN™ 600V e-mode HEMT
    (IGOT60R070D1)
  • 1200V single high-side gate-driver IC
    (1EDI20N12AF)

Please be aware of the errata sheet.


Introduction guide

Get familiar with a board – recommended test procedure


  • Safety letter
  • Testing report

Reference Design


Download the reference design data here.

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_HB_PARALLELGAN
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTS700201ESPDAUGHBDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4611B - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System USB 2.0 to ATA/CF
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY5674-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CY5672-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers