Infineon Technologies AG Evaluation Boards EVAL-M3-IM564

Description
Evaluation board for CIPOS™ Mini, features 600V IM564-X6D The EVAL-M3-IM564 is an evaluation board to support customers during their first steps of designing applications with CIPOS™ Mini PFC-integrated IPMs. As a part of iMOTION™ Modular Application Design Kit, the combination of this power board and matching control board EVAL-M3-102T creates a powerful inverter + PFC system for evaluating the latest Infineon technologies. This board features IM564-X6D, one of the CIPOS™ Mini product family, which integrates a 3-phase inverter stage and a PFC stage in one DIP 36x21D package. It incorporates a CoolMOS™ Power MOSFET and a rapid switching diode for the PFC stage to increase PFC switching frequency up to 150kHz and this enables significant inductor size reduction for high power density with small system size and it enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors, in combination with active PFC. Summary of Features Power stage to drive 3-phase motor Power Factor Correction (CCM boost PFC topology) 600 V blocking voltage 20A installed chip current Maximum PFC switching frequency 150 kHz 2800 W output power with passive cooling Test pads with hooks to attach standard oscilloscope probes Standard MADK M3 interface connector Benefits Evaluate IM564-X6D module for your application Get your motor running within one hour in combination with EVAL-M3-102T Learn more about motor control in low voltage domain Potential Applications Home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying
Request a Quote Datasheet
Description
Evaluation board for CIPOS™ Mini, features 600V IM564-X6D The EVAL-M3-IM564 is an evaluation board to support customers during their first steps of designing applications with CIPOS™ Mini PFC-integrated IPMs. As a part of iMOTION™ Modular Application Design Kit, the combination of this power board and matching control board EVAL-M3-102T creates a powerful inverter + PFC system for evaluating the latest Infineon technologies. This board features IM564-X6D, one of the CIPOS™ Mini product family, which integrates a 3-phase inverter stage and a PFC stage in one DIP 36x21D package. It incorporates a CoolMOS™ Power MOSFET and a rapid switching diode for the PFC stage to increase PFC switching frequency up to 150kHz and this enables significant inductor size reduction for high power density with small system size and it enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors, in combination with active PFC. Summary of Features Power stage to drive 3-phase motor Power Factor Correction (CCM boost PFC topology) 600 V blocking voltage 20A installed chip current Maximum PFC switching frequency 150 kHz 2800 W output power with passive cooling Test pads with hooks to attach standard oscilloscope probes Standard MADK M3 interface connector Benefits Evaluate IM564-X6D module for your application Get your motor running within one hour in combination with EVAL-M3-102T Learn more about motor control in low voltage domain Potential Applications Home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-M3-IM564 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-M3-IM564
Evaluation Boards EVAL-M3-IM564
Evaluation board for CIPOS™ Mini, features 600V IM564-X6D The EVAL-M3-IM564 is an evaluation board to support customers during their first steps of designing applications with CIPOS™ Mini PFC-integrated IPMs. As a part of iMOTION™ Modular Application Design Kit, the combination of this power board and matching control board EVAL-M3-102T creates a powerful inverter + PFC system for evaluating the latest Infineon technologies. This board features IM564-X6D, one of the CIPOS™ Mini product family, which integrates a 3-phase inverter stage and a PFC stage in one DIP 36x21D package. It incorporates a CoolMOS™ Power MOSFET and a rapid switching diode for the PFC stage to increase PFC switching frequency up to 150kHz and this enables significant inductor size reduction for high power density with small system size and it enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors, in combination with active PFC. Summary of Features Power stage to drive 3-phase motor Power Factor Correction (CCM boost PFC topology) 600 V blocking voltage 20A installed chip current Maximum PFC switching frequency 150 kHz 2800 W output power with passive cooling Test pads with hooks to attach standard oscilloscope probes Standard MADK M3 interface connector Benefits Evaluate IM564-X6D module for your application Get your motor running within one hour in combination with EVAL-M3-102T Learn more about motor control in low voltage domain Potential Applications Home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying

Evaluation board for CIPOS™ Mini, features 600V IM564-X6D

The EVAL-M3-IM564 is an evaluation board to support customers during their first steps of designing applications with CIPOS™ Mini PFC-integrated IPMs. As a part of iMOTION™ Modular Application Design Kit, the combination of this power board and matching control board EVAL-M3-102T creates a powerful inverter + PFC system for evaluating the latest Infineon technologies.

This board features IM564-X6D, one of the CIPOS™ Mini product family, which integrates a 3-phase inverter stage and a PFC stage in one DIP 36x21D package. It incorporates a CoolMOS™ Power MOSFET and a rapid switching diode for the PFC stage to increase PFC switching frequency up to 150kHz and this enables significant inductor size reduction for high power density with small system size and it enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors, in combination with active PFC.


Summary of Features

  • Power stage to drive 3-phase motor
  • Power Factor Correction (CCM boost PFC topology)
  • 600 V blocking voltage 20A installed chip current
  • Maximum PFC switching frequency 150 kHz
  • 2800 W output power with passive cooling
  • Test pads with hooks to attach standard oscilloscope probes
  • Standard MADK M3 interface connector

Benefits

  • Evaluate IM564-X6D module for your application
  • Get your motor running within one hour in combination with EVAL-M3-102T
  • Learn more about motor control in low voltage domain

Potential Applications

  • Home appliances
  • Room air conditioners
  • Motor control and drives
  • Motor control for industrial automation
  • Heating ventilation and air conditioning (HVAC)

Applications

  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Washing and drying
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-M3-IM564
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY4613 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
5 suppliers
Evaluation Boards - 48V FLYBACK DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3272 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Power; Transceiver, Powerline Communication
View Details
2 suppliers
Evaluation Boards - BTG7016A-1EPW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details