Evaluation Board for 1200 V Three-Phase SOI Gate Driver and EasyPIM™ IGBT modules
The EVAL-M1-6ED2230-B1 is a complete power evaluation board including a 1200 V three phase gate driver 6ED2230S12T and a EasyPIM™1B 1200 V three-phase module FP15R12W1T4. Designed for supporting motor drive applications with a power range up to 2 kW.
It provides AC and DC inputs as well as a 3-phase power output, offers a single emitter shunt for current sensing and a voltage divider for DC-link voltage measurement.
This power board is compatible with the iMOTION™ MADK (Modular Application Design Kit), such as Eval-M1- 099M-C for motor control.
Summary of Features
Infineon Thin-Film-SOI technology
Fully operational to +1200 V
Integrated Ultra‐fast Bootstrap Diode and OCP
Floating channel designed for bootstrap operation
Output source/sink current capability +0.35 A/‐0.65 A
Tolerant to negative transient voltage up to -100 V (Pulse width is up 700 ns) given by SOI-technology
Undervoltage lockout for both channels
3.3 V, 5 V, and 15 V input logic compatible
Over current protection with ±5% ITRIP threshold
Fault reporting, automatic Fault clear and Enable function on the same pin (RFE)
Matched propagation delay for all channels
Integrated 460 ns deadtime protection
Shoot-through (cross-conduction) protection
Benefits
1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module
Fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC
Low switching losses
VCEsat with positive temperature coefficient
Low VCEsat
Al2O3substrate with low thermal restistance
Compact design
Solder contact technology
Rugged mounting due to integrated mounting clamps
Applications
Commercial heat pumps
Heating ventilation and air conditioning (HVAC)
Motor Control
Evaluation Board for 1200 V Three-Phase SOI Gate Driver and EasyPIM™ IGBT modules
The EVAL-M1-6ED2230-B1 is a complete power evaluation board including a 1200 V three phase gate driver 6ED2230S12T and a EasyPIM™1B 1200 V three-phase module FP15R12W1T4. Designed for supporting motor drive applications with a power range up to 2 kW.
It provides AC and DC inputs as well as a 3-phase power output, offers a single emitter shunt for current sensing and a voltage divider for DC-link voltage measurement.
This power board is compatible with the iMOTION™ MADK (Modular Application Design Kit), such as Eval-M1- 099M-C for motor control.
Summary of Features
- Infineon Thin-Film-SOI technology
- Fully operational to +1200 V
- Integrated Ultra‐fast Bootstrap Diode and OCP
- Floating channel designed for bootstrap operation
- Output source/sink current capability +0.35 A/‐0.65 A
- Tolerant to negative transient voltage up to -100 V (Pulse width is up 700 ns) given by SOI-technology
- Undervoltage lockout for both channels
- 3.3 V, 5 V, and 15 V input logic compatible
- Over current protection with ±5% ITRIP threshold
- Fault reporting, automatic Fault clear and Enable function on the same pin (RFE)
- Matched propagation delay for all channels
- Integrated 460 ns deadtime protection
- Shoot-through (cross-conduction) protection
Benefits
- 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module
- Fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC
- Low switching losses
- VCEsat with positive temperature coefficient
- Low VCEsat
- Al2O3substrate with low thermal restistance
- Compact design
- Solder contact technology
- Rugged mounting due to integrated mounting clamps
Applications
- Commercial heat pumps
- Heating ventilation and air conditioning (HVAC)
- Motor Control