Infineon Technologies AG Evaluation Boards EVAL-M1-IM828-A

Description
Evaluation board for CIPOS™ Maxi, features 1200 V SiC IPM IM828-XCC The EVAL-M1-IM828-A features IM828-XCC, one of the CIPOS™ Maxi product family, which combines six 1200 V CoolSiC™ MOSFETs with an optimized 6-channel SOI gate driver. It is optimized to industrial application like power factor correction of heating ventilation air conditioning (HVAC) , fan motors, pumps and motor drives. The EVAL-M1-IM828-A was developed to support customers during their first steps of applications with CIPOS™ Maxi IPM. In combination with control-boards equipped with the M1 20pin interface connector, like EVAL-M1-101T, it demonstrates our CIPOS™ Maxi SiC IPM technology for motor drive. More about iMOTION™ MADK platform! Summary of Features Ready to use power stage with 1200 V IPM to drive 3-phase motor Nominal input voltage 380 Vac Maximum 8 kW output power with cooling On board EMI filter Over current protection Over temperature protection Test pads with hooks to attach standard oscilloscope probes Standard MADK M1 20pin interface connector Benefits Evaluate IM828-XCC IPM module for your application Get your motor running within one hour in combination with Eval-M1-101T Learn more about motor control in high voltage domain Applications Commercial HVAC Industrial motor drives and controls Residential air conditioning: Smart (IoT) and efficient cooling Recommended board combination EVAL-M1-IM828-A evaluation power board can be connected to EVAL-M1-101T controller board, which is powered by IMC101T-T038 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) without need for any coding. IMC101T-T038 is a part of the iMOTION™ IMC100 series, which is the next generation of well established iMOTION™ motor control IC platform dedicated to field oriented control of PMSM (BLDC) motors.
Request a Quote Datasheet
Description
Evaluation board for CIPOS™ Maxi, features 1200 V SiC IPM IM828-XCC The EVAL-M1-IM828-A features IM828-XCC, one of the CIPOS™ Maxi product family, which combines six 1200 V CoolSiC™ MOSFETs with an optimized 6-channel SOI gate driver. It is optimized to industrial application like power factor correction of heating ventilation air conditioning (HVAC) , fan motors, pumps and motor drives. The EVAL-M1-IM828-A was developed to support customers during their first steps of applications with CIPOS™ Maxi IPM. In combination with control-boards equipped with the M1 20pin interface connector, like EVAL-M1-101T, it demonstrates our CIPOS™ Maxi SiC IPM technology for motor drive. More about iMOTION™ MADK platform! Summary of Features Ready to use power stage with 1200 V IPM to drive 3-phase motor Nominal input voltage 380 Vac Maximum 8 kW output power with cooling On board EMI filter Over current protection Over temperature protection Test pads with hooks to attach standard oscilloscope probes Standard MADK M1 20pin interface connector Benefits Evaluate IM828-XCC IPM module for your application Get your motor running within one hour in combination with Eval-M1-101T Learn more about motor control in high voltage domain Applications Commercial HVAC Industrial motor drives and controls Residential air conditioning: Smart (IoT) and efficient cooling Recommended board combination EVAL-M1-IM828-A evaluation power board can be connected to EVAL-M1-101T controller board, which is powered by IMC101T-T038 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) without need for any coding. IMC101T-T038 is a part of the iMOTION™ IMC100 series, which is the next generation of well established iMOTION™ motor control IC platform dedicated to field oriented control of PMSM (BLDC) motors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-M1-IM828-A - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-M1-IM828-A
Evaluation Boards EVAL-M1-IM828-A
Evaluation board for CIPOS™ Maxi, features 1200 V SiC IPM IM828-XCC The EVAL-M1-IM828-A features IM828-XCC, one of the CIPOS™ Maxi product family, which combines six 1200 V CoolSiC™ MOSFETs with an optimized 6-channel SOI gate driver. It is optimized to industrial application like power factor correction of heating ventilation air conditioning (HVAC) , fan motors, pumps and motor drives. The EVAL-M1-IM828-A was developed to support customers during their first steps of applications with CIPOS™ Maxi IPM. In combination with control-boards equipped with the M1 20pin interface connector, like EVAL-M1-101T, it demonstrates our CIPOS™ Maxi SiC IPM technology for motor drive. More about iMOTION™ MADK platform! Summary of Features Ready to use power stage with 1200 V IPM to drive 3-phase motor Nominal input voltage 380 Vac Maximum 8 kW output power with cooling On board EMI filter Over current protection Over temperature protection Test pads with hooks to attach standard oscilloscope probes Standard MADK M1 20pin interface connector Benefits Evaluate IM828-XCC IPM module for your application Get your motor running within one hour in combination with Eval-M1-101T Learn more about motor control in high voltage domain Applications Commercial HVAC Industrial motor drives and controls Residential air conditioning: Smart (IoT) and efficient cooling Recommended board combination EVAL-M1-IM828-A evaluation power board can be connected to EVAL-M1-101T controller board, which is powered by IMC101T-T038 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) without need for any coding. IMC101T-T038 is a part of the iMOTION™ IMC100 series, which is the next generation of well established iMOTION™ motor control IC platform dedicated to field oriented control of PMSM (BLDC) motors.

Evaluation board for CIPOS™ Maxi, features 1200 V SiC IPM IM828-XCC

The EVAL-M1-IM828-A features IM828-XCC, one of the CIPOS™ Maxi product family, which combines six 1200 V CoolSiC™ MOSFETs with an optimized 6-channel SOI gate driver. It is optimized to industrial application like power factor correction of heating ventilation air conditioning (HVAC) , fan motors, pumps and motor drives.

The EVAL-M1-IM828-A was developed to support customers during their first steps of applications with CIPOS™ Maxi IPM. In combination with control-boards equipped with the M1 20pin interface connector, like EVAL-M1-101T, it demonstrates our CIPOS™ Maxi SiC IPM technology for motor drive.

More about iMOTION™ MADK platform!


Summary of Features

  • Ready to use power stage with 1200 V IPM to drive 3-phase motor
  • Nominal input voltage 380 Vac
  • Maximum 8 kW output power with cooling
  • On board EMI filter
  • Over current protection
  • Over temperature protection
  • Test pads with hooks to attach standard oscilloscope probes
  • Standard MADK M1 20pin interface connector

Benefits

  • Evaluate IM828-XCC IPM module for your application
  • Get your motor running within one hour in combination with Eval-M1-101T
  • Learn more about motor control in high voltage domain

Applications

  • Commercial HVAC
  • Industrial motor drives and controls
  • Residential air conditioning: Smart (IoT) and efficient cooling

Recommended board combination

EVAL-M1-IM828-A evaluation power board can be connected to EVAL-M1-101T controller board, which is powered by IMC101T-T038 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) without need for any coding. IMC101T-T038 is a part of the iMOTION™ IMC100 series, which is the next generation of well established iMOTION™ motor control IC platform dedicated to field oriented control of PMSM (BLDC) motors.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-M1-IM828-A
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-062-WIFI-BT - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Smart home, Home appliances, Healthcare and lifestyle, Consumer electronics, Wearables
View Details
4 suppliers
Expansion Boards, Daughter Cards - 448-BLDCSHIELDTLE956XTOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - CY7110 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
4 suppliers