Infineon Technologies AG Evaluation Boards EVALSF3-ICE3A1065ELJ

Description
15W 5V SMPS Evaluation Board with CoolSET™ ICE3A1065ELJ Universal input power supply designed in a 5V 15W off line SMPS flyback converter topology that utilizes the ICE3A1065ELJ CoolSET™. The application board is designed for discontinuous conduction mode (DCM) with current mode controller IC and running at 100 kHz switching frequency. It has one output voltage with secondary control regulation. The ICE3A1065ELJ is an enhanced version of the CoolSET™ especially in robustness to the system noise such as ESD, lightning surge, etc. Besides having the basic features of the F3 CoolSET™ such as Active Burst Mode, propagation delay compensation, soft gate drive, latch off protection for serious fault (Vcc OVP, OTP and short winding) and auto-restart protection for general fault (OLP and Open loop), etc., it also has the BiCMOS technology design, built-in soft start time, built-in and extendable blanking time, frequency jitter feature with built-in jitter period and external latch enable pin, etc. The particular good features are the extremely low standby input power, the low EMI performance and the robustness to the system noise. Summary of Features 650V avalanche rugged CoolMOS™ with built-in Startup Cell Active Burst Mode for lowest Standby Power Fast load jump response in Active Burst Mode 100kHz internally fixed switching frequency Built-in latched Off Mode for Overtemperature, Overvoltage & Short Winding Detection Auto Restart Mode for Overload, Open Loop & VCC Undervoltage Built-in Soft Start Built-in and extendable blanking Window for short duration high current External latch enable function Max Duty Cycle 75% Overall tolerance of Current Limiting < ±5% Internal PWM Leading Edge Blanking BiCMOS technology provide wide VCC range Frequency jitter and soft driving for low EMI Robustness to system noise such as ESD, lightning surge, etc. Potential Applications It is especially suitable for small power supply such as DVD player, set-top box, game console, charger and auxiliary power for high power system, etc.
Request a Quote
Description
15W 5V SMPS Evaluation Board with CoolSET™ ICE3A1065ELJ Universal input power supply designed in a 5V 15W off line SMPS flyback converter topology that utilizes the ICE3A1065ELJ CoolSET™. The application board is designed for discontinuous conduction mode (DCM) with current mode controller IC and running at 100 kHz switching frequency. It has one output voltage with secondary control regulation. The ICE3A1065ELJ is an enhanced version of the CoolSET™ especially in robustness to the system noise such as ESD, lightning surge, etc. Besides having the basic features of the F3 CoolSET™ such as Active Burst Mode, propagation delay compensation, soft gate drive, latch off protection for serious fault (Vcc OVP, OTP and short winding) and auto-restart protection for general fault (OLP and Open loop), etc., it also has the BiCMOS technology design, built-in soft start time, built-in and extendable blanking time, frequency jitter feature with built-in jitter period and external latch enable pin, etc. The particular good features are the extremely low standby input power, the low EMI performance and the robustness to the system noise. Summary of Features 650V avalanche rugged CoolMOS™ with built-in Startup Cell Active Burst Mode for lowest Standby Power Fast load jump response in Active Burst Mode 100kHz internally fixed switching frequency Built-in latched Off Mode for Overtemperature, Overvoltage & Short Winding Detection Auto Restart Mode for Overload, Open Loop & VCC Undervoltage Built-in Soft Start Built-in and extendable blanking Window for short duration high current External latch enable function Max Duty Cycle 75% Overall tolerance of Current Limiting < ±5% Internal PWM Leading Edge Blanking BiCMOS technology provide wide VCC range Frequency jitter and soft driving for low EMI Robustness to system noise such as ESD, lightning surge, etc. Potential Applications It is especially suitable for small power supply such as DVD player, set-top box, game console, charger and auxiliary power for high power system, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVALSF3-ICE3A1065ELJ - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVALSF3-ICE3A1065ELJ
Evaluation Boards EVALSF3-ICE3A1065ELJ
15W 5V SMPS Evaluation Board with CoolSET™ ICE3A1065ELJ Universal input power supply designed in a 5V 15W off line SMPS flyback converter topology that utilizes the ICE3A1065ELJ CoolSET™. The application board is designed for discontinuous conduction mode (DCM) with current mode controller IC and running at 100 kHz switching frequency. It has one output voltage with secondary control regulation. The ICE3A1065ELJ is an enhanced version of the CoolSET™ especially in robustness to the system noise such as ESD, lightning surge, etc. Besides having the basic features of the F3 CoolSET™ such as Active Burst Mode, propagation delay compensation, soft gate drive, latch off protection for serious fault (Vcc OVP, OTP and short winding) and auto-restart protection for general fault (OLP and Open loop), etc., it also has the BiCMOS technology design, built-in soft start time, built-in and extendable blanking time, frequency jitter feature with built-in jitter period and external latch enable pin, etc. The particular good features are the extremely low standby input power, the low EMI performance and the robustness to the system noise. Summary of Features 650V avalanche rugged CoolMOS™ with built-in Startup Cell Active Burst Mode for lowest Standby Power Fast load jump response in Active Burst Mode 100kHz internally fixed switching frequency Built-in latched Off Mode for Overtemperature, Overvoltage & Short Winding Detection Auto Restart Mode for Overload, Open Loop & VCC Undervoltage Built-in Soft Start Built-in and extendable blanking Window for short duration high current External latch enable function Max Duty Cycle 75% Overall tolerance of Current Limiting < ±5% Internal PWM Leading Edge Blanking BiCMOS technology provide wide VCC range Frequency jitter and soft driving for low EMI Robustness to system noise such as ESD, lightning surge, etc. Potential Applications It is especially suitable for small power supply such as DVD player, set-top box, game console, charger and auxiliary power for high power system, etc.

15W 5V SMPS Evaluation Board with CoolSET™ ICE3A1065ELJ

Universal input power supply designed in a 5V 15W off line SMPS flyback converter topology that utilizes the ICE3A1065ELJ CoolSET™. The application board is designed for discontinuous conduction mode (DCM) with current mode controller IC and running at 100 kHz switching frequency. It has one output voltage with secondary control regulation. The ICE3A1065ELJ is an enhanced version of the CoolSET™ especially in robustness to the system noise such as ESD, lightning surge, etc. Besides having the basic features of the F3 CoolSET™ such as Active Burst Mode, propagation delay compensation, soft gate drive, latch off protection for serious fault (Vcc OVP, OTP and short winding) and auto-restart protection for general fault (OLP and Open loop), etc., it also has the BiCMOS technology design, built-in soft start time, built-in and extendable blanking time, frequency jitter feature with built-in jitter period and external latch enable pin, etc. The particular good features are the extremely low standby input power, the low EMI performance and the robustness to the system noise.


Summary of Features

  • 650V avalanche rugged CoolMOS™ with built-in Startup Cell
  • Active Burst Mode for lowest Standby Power
  • Fast load jump response in Active Burst Mode
  • 100kHz internally fixed switching frequency
  • Built-in latched Off Mode for Overtemperature, Overvoltage & Short Winding Detection
  • Auto Restart Mode for Overload, Open Loop & VCC Undervoltage
  • Built-in Soft Start
  • Built-in and extendable blanking Window for short duration high current
  • External latch enable function
  • Max Duty Cycle 75%
  • Overall tolerance of Current Limiting < ±5%
  • Internal PWM Leading Edge Blanking
  • BiCMOS technology provide wide VCC range
  • Frequency jitter and soft driving for low EMI
  • Robustness to system noise such as ESD, lightning surge, etc.

Potential Applications

It is especially suitable for small power supply such as DVD player, set-top box, game console, charger and auxiliary power for high power system, etc.

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVALSF3-ICE3A1065ELJ
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTG7050-2EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - CY8CPROTO-062S3-4343W - Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Healthcare and lifestyle, Consumer electronics, Wearables
View Details
4 suppliers
Evaluation Boards - BTS7008-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details