LED power supply with current configuration using NFC-PWM IC
This evaluation board not only enables fast demonstration of NFC-PWM configuration ICs with NLM0011 through the NFC-PWM mobile app, but also accelerates the development of the NFC-reader software. EVAL_NLM0011_DC does not require a full system, but allows NFC configuration for existing LED driver boards.
The evaluation kit consists out of three boards: Two different NFC-boards including the NLM0011, and one demonstration board with LED display. The first NFC-board option is for single use with supply voltage from 5 to 25V. The second NFC-board is for single use with supply voltage from 3 to 5V. Both NFC-boards can be used together with the demonstration board, which indicates the set duty cycle from 0 to 80 percent by eight LEDs. With the NFC-PWM mobile app, the parameters (PWM frequency, duty cycle, operation hours, on/off counting, CLO table) of NLM0011 can be set.
List of components
NFC configuration IC with pulse width modulation (PWM) output (NLM0011)
Monolithic integrated low-drop voltage regulator (IFX20002MBV33)
NPN Silicon AF Transistor Array
Summary of Features
Quick demonstration of all features of NLM0011
Benefit of designing and testing own PWM filter
Setting all parameters in NLM0011
Benefits
No full system needed for software development
Option to connect own boards to NLM0011 incl. antenna (depending on supply voltage, two options are included (3 to 5V and 5 to 25V))
Potential Applications
LED drivers
Motor control
Power supplies (SMPS)
LED power supply with current configuration using NFC-PWM IC
This evaluation board not only enables fast demonstration of NFC-PWM configuration ICs with NLM0011 through the NFC-PWM mobile app, but also accelerates the development of the NFC-reader software. EVAL_NLM0011_DC does not require a full system, but allows NFC configuration for existing LED driver boards.
The evaluation kit consists out of three boards: Two different NFC-boards including the NLM0011, and one demonstration board with LED display. The first NFC-board option is for single use with supply voltage from 5 to 25V. The second NFC-board is for single use with supply voltage from 3 to 5V. Both NFC-boards can be used together with the demonstration board, which indicates the set duty cycle from 0 to 80 percent by eight LEDs. With the NFC-PWM mobile app, the parameters (PWM frequency, duty cycle, operation hours, on/off counting, CLO table) of NLM0011 can be set.
Summary of features
Quick demonstration of all features of NLM0011
Benefit of designing and testing own PWM filter
Setting all parameters in NLM0011
Summary of benefits
No full system needed for software development
Option to connect own boards to NLM0011 incl. antenna (depending on supply voltage, two options are included (3 to 5V and 5 to 25V))
Target applications
LED drivers
Motor control
Power supplies (SMPS)
List of components
NFC configuration IC with pulse width modulation (PWM) output (NLM0011)
Monolithic integrated low-drop voltage regulator (IFX20002MBV33)
NPN Silicon AF Transistor Array
LED power supply with current configuration using NFC-PWM IC
This evaluation board not only enables fast demonstration of NFC-PWM configuration ICs with NLM0011 through the NFC-PWM mobile app, but also accelerates the development of the NFC-reader software. EVAL_NLM0011_DC does not require a full system, but allows NFC configuration for existing LED driver boards.
The evaluation kit consists out of three boards: Two different NFC-boards including the NLM0011, and one demonstration board with LED display. The first NFC-board option is for single use with supply voltage from 5 to 25V. The second NFC-board is for single use with supply voltage from 3 to 5V. Both NFC-boards can be used together with the demonstration board, which indicates the set duty cycle from 0 to 80 percent by eight LEDs. With the NFC-PWM mobile app, the parameters (PWM frequency, duty cycle, operation hours, on/off counting, CLO table) of NLM0011 can be set.
List of components
- NFC configuration IC with pulse width modulation (PWM) output (NLM0011)
- Monolithic integrated low-drop voltage regulator (IFX20002MBV33)
- NPN Silicon AF Transistor Array
Summary of Features
- Quick demonstration of all features of NLM0011
- Benefit of designing and testing own PWM filter
- Setting all parameters in NLM0011
Benefits
- No full system needed for software development
- Option to connect own boards to NLM0011 incl. antenna (depending on supply voltage, two options are included (3 to 5V and 5 to 25V))
Potential Applications
- LED drivers
- Motor control
- Power supplies (SMPS)
LED power supply with current configuration using NFC-PWM IC
This evaluation board not only enables fast demonstration of NFC-PWM configuration ICs with NLM0011 through the NFC-PWM mobile app, but also accelerates the development of the NFC-reader software. EVAL_NLM0011_DC does not require a full system, but allows NFC configuration for existing LED driver boards.
The evaluation kit consists out of three boards: Two different NFC-boards including the NLM0011, and one demonstration board with LED display. The first NFC-board option is for single use with supply voltage from 5 to 25V. The second NFC-board is for single use with supply voltage from 3 to 5V. Both NFC-boards can be used together with the demonstration board, which indicates the set duty cycle from 0 to 80 percent by eight LEDs. With the NFC-PWM mobile app, the parameters (PWM frequency, duty cycle, operation hours, on/off counting, CLO table) of NLM0011 can be set.
Summary of features
- Quick demonstration of all features of NLM0011
- Benefit of designing and testing own PWM filter
- Setting all parameters in NLM0011
Summary of benefits
- No full system needed for software development
- Option to connect own boards to NLM0011 incl. antenna (depending on supply voltage, two options are included (3 to 5V and 5 to 25V))
Target applications
- LED drivers
- Motor control
- Power supplies (SMPS)
List of components
- NFC configuration IC with pulse width modulation (PWM) output (NLM0011)
- Monolithic integrated low-drop voltage regulator (IFX20002MBV33)
- NPN Silicon AF Transistor Array