Infineon Technologies AG Board Mount LED Drivers - EVALLED-ILD6070 EVALLED-ILD6070

Description
Manufacturer: Infineon Technologies Win Source Part Number: 848962-EVALLED-ILD60 70 Features: Outputs LED Driver Evaluation Board Package: Box Part Status: Obsolete Categories: Development Boards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: EVALLEDILD6070TOBO1, SP001081638
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 848962-EVALLED-ILD60 70 Features: Outputs LED Driver Evaluation Board Package: Box Part Status: Obsolete Categories: Development Boards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: EVALLEDILD6070TOBO1, SP001081638
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - EVALLED-ILD6070 - 848962-EVALLED-ILD6070 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - EVALLED-ILD6070
848962-EVALLED-ILD6070
Board Mount LED Drivers - EVALLED-ILD6070 848962-EVALLED-ILD6070
Manufacturer: Infineon Technologies Win Source Part Number: 848962-EVALLED-ILD60 70 Features: Outputs LED Driver Evaluation Board Package: Box Part Status: Obsolete Categories: Development Boards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: EVALLEDILD6070TOBO1, SP001081638

Manufacturer: Infineon Technologies
Win Source Part Number: 848962-EVALLED-ILD6070
Features: Outputs LED Driver Evaluation Board
Package: Box
Part Status: Obsolete
Categories: Development Boards
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: EVALLEDILD6070TOBO1, SP001081638

Buy Now Datasheet
LED Driver Evaluation Boards - EVALLED-ILD6070-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
EVALLED-ILD6070-ND
LED Driver Evaluation Boards EVALLED-ILD6070-ND
ILD6070 1, Non-Isolated Outputs LED Driver Evaluation Board

ILD6070 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - EVALLED-ILD6070 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
EVALLED-ILD6070
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards EVALLED-ILD6070
BOARD EVAL ILD6070 60V 0.7A

BOARD EVAL ILD6070 60V 0.7A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 848962-EVALLED-ILD6070 EVALLED-ILD6070-ND EVALLED-ILD6070
Product Name Board Mount LED Drivers - EVALLED-ILD6070 LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 1EDI3050 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Traction Inverter / DCDC converter
View Details
TB for AVA-6123MPC+(W/CONN) - TB-AVA-6123MPC+ - Mini-Circuits
Specs
Category Developement Board
View Details
Processor Development Tools - 1783376 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Smart-sensing processor-equipped board; Other
View Details