Infineon Technologies AG Evaluation Boards IRAUDAMP17

Description
Reference design board – 100 W/4 Ohms x 2-channel class D audio power amplifier featuring IR4302 Benefits 100 W x 2 channels, (THD=10%, 1 kHz, 4 Ohms) 008% THD+N distortion @ 30 W, 4 Ohms Residual noise 220 µV, IHF-A weighted, AES-17 filter 96% efficiency @ 100 W, 4 Ohms, class D stage OCP, OVP, UVP and OTP Self-oscillating half-bridge topology Featuring IR4302 PowIRaudio™ integrated class D IC Potential Applications Class D Audio
Request a Quote Datasheet
Description
Reference design board – 100 W/4 Ohms x 2-channel class D audio power amplifier featuring IR4302 Benefits 100 W x 2 channels, (THD=10%, 1 kHz, 4 Ohms) 008% THD+N distortion @ 30 W, 4 Ohms Residual noise 220 µV, IHF-A weighted, AES-17 filter 96% efficiency @ 100 W, 4 Ohms, class D stage OCP, OVP, UVP and OTP Self-oscillating half-bridge topology Featuring IR4302 PowIRaudio™ integrated class D IC Potential Applications Class D Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - IRAUDAMP17 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
IRAUDAMP17
Evaluation Boards IRAUDAMP17
Reference design board – 100 W/4 Ohms x 2-channel class D audio power amplifier featuring IR4302 Benefits 100 W x 2 channels, (THD=10%, 1 kHz, 4 Ohms) 008% THD+N distortion @ 30 W, 4 Ohms Residual noise 220 µV, IHF-A weighted, AES-17 filter 96% efficiency @ 100 W, 4 Ohms, class D stage OCP, OVP, UVP and OTP Self-oscillating half-bridge topology Featuring IR4302 PowIRaudio™ integrated class D IC Potential Applications Class D Audio

Reference design board – 100 W/4 Ohms x 2-channel class D audio power amplifier featuring IR4302

Benefits

  • 100 W x 2 channels, (THD=10%, 1 kHz, 4 Ohms)
  • 008% THD+N distortion @ 30 W, 4 Ohms
  • Residual noise 220 µV, IHF-A weighted, AES-17 filter
  • 96% efficiency @ 100 W, 4 Ohms, class D stage
  • OCP, OVP, UVP and OTP
  • Self-oscillating half-bridge topology
  • Featuring IR4302 PowIRaudio™ integrated class D IC

Potential Applications

  • Class D Audio
Supplier's Site Datasheet
Audio Amplifier Evaluation Boards - IRAUDAMP17-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
IRAUDAMP17-ND
Audio Amplifier Evaluation Boards IRAUDAMP17-ND
IR4302 - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

IR4302 - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
IRAUDAMP17
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards IRAUDAMP17
BOARD EVAL FOR IR4302

BOARD EVAL FOR IR4302

Supplier's Site
Ref Design Brd, Class D Audio Amplifier; Silicon Manufacturer Infineon - 07AH2498 - Newark, An Avnet Company
Chicago, IL, United States
Ref Design Brd, Class D Audio Amplifier; Silicon Manufacturer Infineon
07AH2498
Ref Design Brd, Class D Audio Amplifier; Silicon Manufacturer Infineon 07AH2498
REF DESIGN BRD, CLASS D AUDIO AMPLIFIER; Silicon Manufacturer:Infineo n; Silicon Core Number:IR4302; Kit Application Type:Audio; Application Sub Type:Class D Audio Power Amplifier; Core Architecture:-; Core Sub-Architecture:-; SiliconRoHS Compliant: Yes

REF DESIGN BRD, CLASS D AUDIO AMPLIFIER; Silicon Manufacturer:Infineon; Silicon Core Number:IR4302; Kit Application Type:Audio; Application Sub Type:Class D Audio Power Amplifier; Core Architecture:-; Core Sub-Architecture:-; SiliconRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number IRAUDAMP17 IRAUDAMP17-ND IRAUDAMP17 07AH2498
Product Name Evaluation Boards Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards Ref Design Brd, Class D Audio Amplifier; Silicon Manufacturer Infineon
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY4605 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
3 suppliers
Evaluation Boards - CY3676 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
3 suppliers
Programmers, Emulators, and Debuggers - CY3900I - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
2 suppliers