Infineon Technologies AG Evaluation Boards EVAL-PS-IRS200X

Description
Stepper motor evaluation board for 200 V half-bridge/high side and low side level shift gate driver IRS2005S/IRS2007S/IR S2008S The EVAL-PS-IRS200x board is a power drive board including gate driver ICs, MOSFETs, power connector and signal interface. The board is intended specifically for, but not limited to, stepper motor drives connected to an external stepper-motor controller board. The board features our new 200 V level-shift gate drivers: IRS2005S (high and low-side drivers), IRS2007S (half-bridge driver), and IRS2008S (half-bridge driver). The power stage of the evaluation board EVAL-PS-IRS200x-OM30 118SB consists of four phases with individual leg shunt, which is a popular topology for stepper motor driving. The input voltage 24~72 VDC is available for most of the stepper motors on the market. The MOSFETs are selected with IPP180N10N3 G (100 V/18 mΩ), and driven by the 200 V level shift gate drivers IRS2005S/IRS2007S/IR S2008S accordingly. Each phase leg current is sensed by the leg shunt, and exported to the control interface in differential mode. The board can run a stepper motor by connecting to an external controller. The board is originally soldered with the IRS2005S (positive logic inputs), and can be replaced by two other parts with the same footprint for different logic inputs. The board is available via regular Infineon distribution partners as well as on Infineon's website. Summary of Features Four-phase inverter with individual leg shunt, specifically for stepper motor driving Double-sized PCB supplies with a low-cost solution DC voltage input with fused protection in case of short circuit 200 V level shift gate driver IRS2005S/IRS2007S/IR S2008S with -8 V negative transient voltage capability for better ruggedness and different input PWM logics, and undervoltage lockout (UVLO) for both VCC and VBS 100 V-rated OptiMOSTM 3 MOSFET IPP180N10N3 G with very low on-resistance (18 mΩ) for a better thermal performance The board can run a stepper motor by connecting to an external control board Externally imported auxiliary power supply via LED indication Natural ventilation with installed heatsink IRS2001S/2003S/2004S are not recommended for new designs. IRS2001S/2003S/2004S can be directly replaced by IRS2005S/2007S/2008S respectively Potential Applications Motor control and drives Light Electric Vehicles (LEV) Multicopters and Drones Other general battery driven applications
Request a Quote Datasheet
Description
Stepper motor evaluation board for 200 V half-bridge/high side and low side level shift gate driver IRS2005S/IRS2007S/IR S2008S The EVAL-PS-IRS200x board is a power drive board including gate driver ICs, MOSFETs, power connector and signal interface. The board is intended specifically for, but not limited to, stepper motor drives connected to an external stepper-motor controller board. The board features our new 200 V level-shift gate drivers: IRS2005S (high and low-side drivers), IRS2007S (half-bridge driver), and IRS2008S (half-bridge driver). The power stage of the evaluation board EVAL-PS-IRS200x-OM30 118SB consists of four phases with individual leg shunt, which is a popular topology for stepper motor driving. The input voltage 24~72 VDC is available for most of the stepper motors on the market. The MOSFETs are selected with IPP180N10N3 G (100 V/18 mΩ), and driven by the 200 V level shift gate drivers IRS2005S/IRS2007S/IR S2008S accordingly. Each phase leg current is sensed by the leg shunt, and exported to the control interface in differential mode. The board can run a stepper motor by connecting to an external controller. The board is originally soldered with the IRS2005S (positive logic inputs), and can be replaced by two other parts with the same footprint for different logic inputs. The board is available via regular Infineon distribution partners as well as on Infineon's website. Summary of Features Four-phase inverter with individual leg shunt, specifically for stepper motor driving Double-sized PCB supplies with a low-cost solution DC voltage input with fused protection in case of short circuit 200 V level shift gate driver IRS2005S/IRS2007S/IR S2008S with -8 V negative transient voltage capability for better ruggedness and different input PWM logics, and undervoltage lockout (UVLO) for both VCC and VBS 100 V-rated OptiMOSTM 3 MOSFET IPP180N10N3 G with very low on-resistance (18 mΩ) for a better thermal performance The board can run a stepper motor by connecting to an external control board Externally imported auxiliary power supply via LED indication Natural ventilation with installed heatsink IRS2001S/2003S/2004S are not recommended for new designs. IRS2001S/2003S/2004S can be directly replaced by IRS2005S/2007S/2008S respectively Potential Applications Motor control and drives Light Electric Vehicles (LEV) Multicopters and Drones Other general battery driven applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-PS-IRS200X - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-PS-IRS200X
Evaluation Boards EVAL-PS-IRS200X
Stepper motor evaluation board for 200 V half-bridge/high side and low side level shift gate driver IRS2005S/IRS2007S/IR S2008S The EVAL-PS-IRS200x board is a power drive board including gate driver ICs, MOSFETs, power connector and signal interface. The board is intended specifically for, but not limited to, stepper motor drives connected to an external stepper-motor controller board. The board features our new 200 V level-shift gate drivers: IRS2005S (high and low-side drivers), IRS2007S (half-bridge driver), and IRS2008S (half-bridge driver). The power stage of the evaluation board EVAL-PS-IRS200x-OM30 118SB consists of four phases with individual leg shunt, which is a popular topology for stepper motor driving. The input voltage 24~72 VDC is available for most of the stepper motors on the market. The MOSFETs are selected with IPP180N10N3 G (100 V/18 mΩ), and driven by the 200 V level shift gate drivers IRS2005S/IRS2007S/IR S2008S accordingly. Each phase leg current is sensed by the leg shunt, and exported to the control interface in differential mode. The board can run a stepper motor by connecting to an external controller. The board is originally soldered with the IRS2005S (positive logic inputs), and can be replaced by two other parts with the same footprint for different logic inputs. The board is available via regular Infineon distribution partners as well as on Infineon's website. Summary of Features Four-phase inverter with individual leg shunt, specifically for stepper motor driving Double-sized PCB supplies with a low-cost solution DC voltage input with fused protection in case of short circuit 200 V level shift gate driver IRS2005S/IRS2007S/IR S2008S with -8 V negative transient voltage capability for better ruggedness and different input PWM logics, and undervoltage lockout (UVLO) for both VCC and VBS 100 V-rated OptiMOSTM 3 MOSFET IPP180N10N3 G with very low on-resistance (18 mΩ) for a better thermal performance The board can run a stepper motor by connecting to an external control board Externally imported auxiliary power supply via LED indication Natural ventilation with installed heatsink IRS2001S/2003S/2004S are not recommended for new designs. IRS2001S/2003S/2004S can be directly replaced by IRS2005S/2007S/2008S respectively Potential Applications Motor control and drives Light Electric Vehicles (LEV) Multicopters and Drones Other general battery driven applications

Stepper motor evaluation board for 200 V half-bridge/high side and low side level shift gate driver IRS2005S/IRS2007S/IRS2008S

The EVAL-PS-IRS200x board is a power drive board including gate driver ICs, MOSFETs, power connector and signal interface. The board is intended specifically for, but not limited to, stepper motor drives connected to an external stepper-motor controller board.

The board features our new 200 V level-shift gate drivers: IRS2005S (high and low-side drivers), IRS2007S (half-bridge driver), and IRS2008S (half-bridge driver).

The power stage of the evaluation board EVAL-PS-IRS200x-OM30118SB consists of four phases with individual leg shunt, which is a popular topology for stepper motor driving. The input voltage 24~72 VDC is available for most of the stepper motors on the market. The MOSFETs are selected with IPP180N10N3 G (100 V/18 mΩ), and driven by the 200 V level shift gate drivers IRS2005S/IRS2007S/IRS2008S accordingly.

Each phase leg current is sensed by the leg shunt, and exported to the control interface in differential mode. The board can run a stepper motor by connecting to an external controller. The board is originally soldered with the IRS2005S (positive logic inputs), and can be replaced by two other parts with the same footprint for different logic inputs.

The board is available via regular Infineon distribution partners as well as on Infineon's website.


Summary of Features

  • Four-phase inverter with individual leg shunt, specifically for stepper motor driving
  • Double-sized PCB supplies with a low-cost solution
  • DC voltage input with fused protection in case of short circuit
  • 200 V level shift gate driver IRS2005S/IRS2007S/IRS2008S with -8 V negative transient voltage capability for better ruggedness and different input PWM logics, and undervoltage lockout (UVLO) for both VCC and VBS
  • 100 V-rated OptiMOSTM 3 MOSFET IPP180N10N3 G with very low on-resistance (18 mΩ) for a better thermal performance
  • The board can run a stepper motor by connecting to an external control board
  • Externally imported auxiliary power supply via LED indication
  • Natural ventilation with installed heatsink
  • IRS2001S/2003S/2004S are not recommended for new designs.
  • IRS2001S/2003S/2004S can be directly replaced by IRS2005S/2007S/2008S respectively

Potential Applications

  • Motor control and drives
  • Light Electric Vehicles (LEV)
  • Multicopters and Drones
  • Other general battery driven applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-PS-IRS200X
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2732041 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
Evaluation Boards - CYBLE-222014-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
Evaluation Boards - CYBT-423028-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347980-CY3236A-PIRMOTION - Win Source Electronics
Specs
Category Developement Board
View Details
3 suppliers