Infineon Technologies AG Evaluation Boards EVAL_AUDIO_MA12070

Description
Evaluation board - audio board using highly power efficient analog-input multilevel MERUS™ class D amplifier IC MA12070 The audio evaluation kit contains all hardware and software elements that are needed to evaluate the highly power efficient MERUS™ analog input multilevel class D amplifier IC 2x80 W (MA12070). The IC is specifically targeted for high performance filter-less and heatsink-free audio applications. Configurable number of audio channels: 2xBTL or 4xSE or 1xBTL+2xSE Audio input format: analog Recommended supply voltage (PVDD) range: 18 V to 26 V max. Output noise level: <60 µVrms (AW) Dynamic range: >109 dB Idle power consumption at 26 VPVDD: <350 mW List of components Analog-input multilevel class D amplifier IC (MA12040) Summary of Features A configurable, single-voltage-suppl y amplifier board A PC programming interface board (with USB connection) Coils to be used in series with standard resistive loads (to mimic speaker impedances) for more accurate efficiency measurements A full set of documentation, a Windows based graphical user interface for PC installation and 1:1 measurement data for this specific amplifier board (all provided on the included memory stick) Benefits The evaluation kit provides an easy to use test and validation setup for the MA12070 multilevel amplifier IC Allows users to experience the unique sound quality of a multilevel class D amplifier with an analog input and speaker setup of choice Facilitates accurate power efficiency and audio performance measurements using standard audio analyzer hardware Includes pre-recorded measurement data to help the user validate measurements from own test setup Potential Applications Portable audio – battery operated speakers, smart speaker, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, home hubs, televisions, soundbars, home theater systems, TVs Voice controlled audio Pro audio – PoE audio systems and other demanding audio applications where it is essential to maximize dynamic range and audio performance while minimizing power dissipation and power loss
Request a Quote Datasheet
Description
Evaluation board - audio board using highly power efficient analog-input multilevel MERUS™ class D amplifier IC MA12070 The audio evaluation kit contains all hardware and software elements that are needed to evaluate the highly power efficient MERUS™ analog input multilevel class D amplifier IC 2x80 W (MA12070). The IC is specifically targeted for high performance filter-less and heatsink-free audio applications. Configurable number of audio channels: 2xBTL or 4xSE or 1xBTL+2xSE Audio input format: analog Recommended supply voltage (PVDD) range: 18 V to 26 V max. Output noise level: <60 µVrms (AW) Dynamic range: >109 dB Idle power consumption at 26 VPVDD: <350 mW List of components Analog-input multilevel class D amplifier IC (MA12040) Summary of Features A configurable, single-voltage-suppl y amplifier board A PC programming interface board (with USB connection) Coils to be used in series with standard resistive loads (to mimic speaker impedances) for more accurate efficiency measurements A full set of documentation, a Windows based graphical user interface for PC installation and 1:1 measurement data for this specific amplifier board (all provided on the included memory stick) Benefits The evaluation kit provides an easy to use test and validation setup for the MA12070 multilevel amplifier IC Allows users to experience the unique sound quality of a multilevel class D amplifier with an analog input and speaker setup of choice Facilitates accurate power efficiency and audio performance measurements using standard audio analyzer hardware Includes pre-recorded measurement data to help the user validate measurements from own test setup Potential Applications Portable audio – battery operated speakers, smart speaker, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, home hubs, televisions, soundbars, home theater systems, TVs Voice controlled audio Pro audio – PoE audio systems and other demanding audio applications where it is essential to maximize dynamic range and audio performance while minimizing power dissipation and power loss
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_AUDIO_MA12070 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_AUDIO_MA12070
Evaluation Boards EVAL_AUDIO_MA12070
Evaluation board - audio board using highly power efficient analog-input multilevel MERUS™ class D amplifier IC MA12070 The audio evaluation kit contains all hardware and software elements that are needed to evaluate the highly power efficient MERUS™ analog input multilevel class D amplifier IC 2x80 W (MA12070). The IC is specifically targeted for high performance filter-less and heatsink-free audio applications. Configurable number of audio channels: 2xBTL or 4xSE or 1xBTL+2xSE Audio input format: analog Recommended supply voltage (PVDD) range: 18 V to 26 V max. Output noise level: <60 µVrms (AW) Dynamic range: >109 dB Idle power consumption at 26 VPVDD: <350 mW List of components Analog-input multilevel class D amplifier IC (MA12040) Summary of Features A configurable, single-voltage-suppl y amplifier board A PC programming interface board (with USB connection) Coils to be used in series with standard resistive loads (to mimic speaker impedances) for more accurate efficiency measurements A full set of documentation, a Windows based graphical user interface for PC installation and 1:1 measurement data for this specific amplifier board (all provided on the included memory stick) Benefits The evaluation kit provides an easy to use test and validation setup for the MA12070 multilevel amplifier IC Allows users to experience the unique sound quality of a multilevel class D amplifier with an analog input and speaker setup of choice Facilitates accurate power efficiency and audio performance measurements using standard audio analyzer hardware Includes pre-recorded measurement data to help the user validate measurements from own test setup Potential Applications Portable audio – battery operated speakers, smart speaker, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, home hubs, televisions, soundbars, home theater systems, TVs Voice controlled audio Pro audio – PoE audio systems and other demanding audio applications where it is essential to maximize dynamic range and audio performance while minimizing power dissipation and power loss

Evaluation board - audio board using highly power efficient analog-input multilevel MERUS™ class D amplifier IC MA12070

The audio evaluation kit contains all hardware and software elements that are needed to evaluate the highly power efficient MERUS™ analog input multilevel class D amplifier IC 2x80 W (MA12070). The IC is specifically targeted for high performance filter-less and heatsink-free audio applications.

  • Configurable number of audio channels: 2xBTL or 4xSE or 1xBTL+2xSE
  • Audio input format: analog
  • Recommended supply voltage (PVDD) range: 18 V to 26 V max.
  • Output noise level: <60 µVrms (AW)
  • Dynamic range: >109 dB
  • Idle power consumption at 26 VPVDD: <350 mW

List of components

  • Analog-input multilevel class D amplifier IC (MA12040)

Summary of Features

  • A configurable, single-voltage-supply amplifier board
  • A PC programming interface board (with USB connection)
  • Coils to be used in series with standard resistive loads (to mimic speaker impedances) for more accurate efficiency measurements
  • A full set of documentation, a Windows based graphical user interface for PC installation and 1:1 measurement data for this specific amplifier board (all provided on the included memory stick)

Benefits

  • The evaluation kit provides an easy to use test and validation setup for the MA12070 multilevel amplifier IC
  • Allows users to experience the unique sound quality of a multilevel class D amplifier with an analog input and speaker setup of choice
  • Facilitates accurate power efficiency and audio performance measurements using standard audio analyzer hardware
  • Includes pre-recorded measurement data to help the user validate measurements from own test setup

Potential Applications

  • Portable audio – battery operated speakers, smart speaker, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers
  • Home audio – multi-room systems, home hubs, televisions, soundbars, home theater systems, TVs
  • Voice controlled audio
  • Pro audio – PoE audio systems and other demanding audio applications where it is essential to maximize dynamic range and audio performance while minimizing power dissipation and power loss
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_AUDIO_MA12070
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2326794 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CY5670-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers