Infineon Technologies AG Evaluation Boards EVALPFC2-ICE2PCS02

Description
300W PFC Evaluation Board with CCM PFC controller ICE2PCS02 The evaluation board is a 300W power factor correction (PFC) circuit with 85~265VAC universal input and 393VDC fixed output. The continuous conduction mode (CCM) PFC controller ICE2PCS02 is employed in this board to achieve the unity power factor. This ICE2PCS02 is a design variant of ICE2PCS01 to incorporate the new input brown-out protection function. Appreciated for its high integrated design, ICE2PCS02 can achieve full requirements of the PFC application implemented in the 8-pin DIP8 and SO8 packages. At the same time the number of peripheral components is minimized. The operation frequency is fixed at 65kHz due to internal oscillator of ICE2PCS02. In order to improve the power conversion efficiency, the CoolMOS™ C3 series and high voltage silicon carbide (SiC) schottky diode thinQ!TM are used into this boost type PFC circuit. Summary of Features Ease of Use with Few External Components Supports Wide Range Average Current Control External Current and Voltage Loop Compensation for Greater User Flexibility Programmable Operating/Switching Frequency (50kHz - 250kHz) Max Duty Cycle of 95% (at 25°C) at 125kHz Trimmed Internal Reference Voltage (3V+2% at 25°C) VCC Under-Voltage Lockout Cycle by Cycle Peak Current Limiting Output Over-Voltage Protection Open Loop Detection Enhanced Dynamic Response Short Startup(SoftStart) duration Fulfills Class D Requirements of IEC 1000-3-2 Soft Overcurrent Protection Potential Applications PC silverbox, Server PSU and industrial SMPS
Request a Quote
Description
300W PFC Evaluation Board with CCM PFC controller ICE2PCS02 The evaluation board is a 300W power factor correction (PFC) circuit with 85~265VAC universal input and 393VDC fixed output. The continuous conduction mode (CCM) PFC controller ICE2PCS02 is employed in this board to achieve the unity power factor. This ICE2PCS02 is a design variant of ICE2PCS01 to incorporate the new input brown-out protection function. Appreciated for its high integrated design, ICE2PCS02 can achieve full requirements of the PFC application implemented in the 8-pin DIP8 and SO8 packages. At the same time the number of peripheral components is minimized. The operation frequency is fixed at 65kHz due to internal oscillator of ICE2PCS02. In order to improve the power conversion efficiency, the CoolMOS™ C3 series and high voltage silicon carbide (SiC) schottky diode thinQ!TM are used into this boost type PFC circuit. Summary of Features Ease of Use with Few External Components Supports Wide Range Average Current Control External Current and Voltage Loop Compensation for Greater User Flexibility Programmable Operating/Switching Frequency (50kHz - 250kHz) Max Duty Cycle of 95% (at 25°C) at 125kHz Trimmed Internal Reference Voltage (3V+2% at 25°C) VCC Under-Voltage Lockout Cycle by Cycle Peak Current Limiting Output Over-Voltage Protection Open Loop Detection Enhanced Dynamic Response Short Startup(SoftStart) duration Fulfills Class D Requirements of IEC 1000-3-2 Soft Overcurrent Protection Potential Applications PC silverbox, Server PSU and industrial SMPS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVALPFC2-ICE2PCS02 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVALPFC2-ICE2PCS02
Evaluation Boards EVALPFC2-ICE2PCS02
300W PFC Evaluation Board with CCM PFC controller ICE2PCS02 The evaluation board is a 300W power factor correction (PFC) circuit with 85~265VAC universal input and 393VDC fixed output. The continuous conduction mode (CCM) PFC controller ICE2PCS02 is employed in this board to achieve the unity power factor. This ICE2PCS02 is a design variant of ICE2PCS01 to incorporate the new input brown-out protection function. Appreciated for its high integrated design, ICE2PCS02 can achieve full requirements of the PFC application implemented in the 8-pin DIP8 and SO8 packages. At the same time the number of peripheral components is minimized. The operation frequency is fixed at 65kHz due to internal oscillator of ICE2PCS02. In order to improve the power conversion efficiency, the CoolMOS™ C3 series and high voltage silicon carbide (SiC) schottky diode thinQ!TM are used into this boost type PFC circuit. Summary of Features Ease of Use with Few External Components Supports Wide Range Average Current Control External Current and Voltage Loop Compensation for Greater User Flexibility Programmable Operating/Switching Frequency (50kHz - 250kHz) Max Duty Cycle of 95% (at 25°C) at 125kHz Trimmed Internal Reference Voltage (3V+2% at 25°C) VCC Under-Voltage Lockout Cycle by Cycle Peak Current Limiting Output Over-Voltage Protection Open Loop Detection Enhanced Dynamic Response Short Startup(SoftStart) duration Fulfills Class D Requirements of IEC 1000-3-2 Soft Overcurrent Protection Potential Applications PC silverbox, Server PSU and industrial SMPS

300W PFC Evaluation Board with CCM PFC controller ICE2PCS02

The evaluation board is a 300W power factor correction (PFC) circuit with 85~265VAC universal input and 393VDC fixed output. The continuous conduction mode (CCM) PFC controller ICE2PCS02 is employed in this board to achieve the unity power factor. This ICE2PCS02 is a design variant of ICE2PCS01 to incorporate the new input brown-out protection function. Appreciated for its high integrated design, ICE2PCS02 can achieve full requirements of the PFC application implemented in the 8-pin DIP8 and SO8 packages. At the same time the number of peripheral components is minimized. The operation frequency is fixed at 65kHz due to internal oscillator of ICE2PCS02. In order to improve the power conversion efficiency, the CoolMOS™ C3 series and high voltage silicon carbide (SiC) schottky diode thinQ!TM are used into this boost type PFC circuit.


Summary of Features

  • Ease of Use with Few External Components
  • Supports Wide Range
  • Average Current Control
  • External Current and Voltage Loop Compensation for Greater User Flexibility
  • Programmable Operating/Switching Frequency (50kHz - 250kHz)
  • Max Duty Cycle of 95% (at 25°C) at 125kHz
  • Trimmed Internal Reference Voltage (3V+2% at 25°C)
  • VCC Under-Voltage Lockout
  • Cycle by Cycle Peak Current Limiting
  • Output Over-Voltage Protection
  • Open Loop Detection
  • Enhanced Dynamic Response
  • Short Startup(SoftStart) duration
  • Fulfills Class D Requirements of IEC 1000-3-2
  • Soft Overcurrent Protection

Potential Applications

PC silverbox, Server PSU and industrial SMPS

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVALPFC2-ICE2PCS02
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BCR402W 12V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY3620R62 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Development Tool Circuit Emulator; Debugger / Debug Probe
View Details
2 suppliers
Evaluation Boards - 1EDI3028 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Evaluation Boards - CY4502 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
3 suppliers