Infineon Technologies AG Evaluation Boards EVAL-PFC5KIKWWR6SYS

Description
Evaluation board for 650 V TRENCHSTOP™ 5 WR6 IGBT for Aircon & EV charger applications Evaluation board for TRENCHSTOP™ 5 WR6 IGBT with the new TO-247-3 high creepage and clearance package (IKWH40N65WR6), Gate driver IC (1ED44175) and Rapid 1 diode (IDW60C65D1). The evaluation board is a fast switching, analog-controlled two-channel interleaved 5 kW PFC converter. Summary of Features Interleaving operation Adjustable switching frequency Continuous conduction mode Average current control Cycle-by-cycle peak current limiting Thermal shutdown feature for power semiconductors Benefits Achieve twice the fsw and half the ripple current effect than standard boost PFC. Smaller EMI filter Lower inductor current ripple than single PFC operation Zero inductor current ripple at 50% duty cycle TRENCHSTOP™ 5 WR6 IGBT enables high fsw, which allows to place the inductors on board High efficiency up to 97.8% can be achieved Applications Commercial HVAC Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet
Description
Evaluation board for 650 V TRENCHSTOP™ 5 WR6 IGBT for Aircon & EV charger applications Evaluation board for TRENCHSTOP™ 5 WR6 IGBT with the new TO-247-3 high creepage and clearance package (IKWH40N65WR6), Gate driver IC (1ED44175) and Rapid 1 diode (IDW60C65D1). The evaluation board is a fast switching, analog-controlled two-channel interleaved 5 kW PFC converter. Summary of Features Interleaving operation Adjustable switching frequency Continuous conduction mode Average current control Cycle-by-cycle peak current limiting Thermal shutdown feature for power semiconductors Benefits Achieve twice the fsw and half the ripple current effect than standard boost PFC. Smaller EMI filter Lower inductor current ripple than single PFC operation Zero inductor current ripple at 50% duty cycle TRENCHSTOP™ 5 WR6 IGBT enables high fsw, which allows to place the inductors on board High efficiency up to 97.8% can be achieved Applications Commercial HVAC Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-PFC5KIKWWR6SYS - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-PFC5KIKWWR6SYS
Evaluation Boards EVAL-PFC5KIKWWR6SYS
Evaluation board for 650 V TRENCHSTOP™ 5 WR6 IGBT for Aircon & EV charger applications Evaluation board for TRENCHSTOP™ 5 WR6 IGBT with the new TO-247-3 high creepage and clearance package (IKWH40N65WR6), Gate driver IC (1ED44175) and Rapid 1 diode (IDW60C65D1). The evaluation board is a fast switching, analog-controlled two-channel interleaved 5 kW PFC converter. Summary of Features Interleaving operation Adjustable switching frequency Continuous conduction mode Average current control Cycle-by-cycle peak current limiting Thermal shutdown feature for power semiconductors Benefits Achieve twice the fsw and half the ripple current effect than standard boost PFC. Smaller EMI filter Lower inductor current ripple than single PFC operation Zero inductor current ripple at 50% duty cycle TRENCHSTOP™ 5 WR6 IGBT enables high fsw, which allows to place the inductors on board High efficiency up to 97.8% can be achieved Applications Commercial HVAC Residential air conditioning: Smart (IoT) and efficient cooling

Evaluation board for 650 V TRENCHSTOP™ 5 WR6 IGBT for Aircon & EV charger applications

Evaluation board for TRENCHSTOP™ 5 WR6 IGBT with the new TO-247-3 high creepage and clearance package (IKWH40N65WR6), Gate driver IC (1ED44175) and Rapid 1 diode (IDW60C65D1). The evaluation board is a fast switching, analog-controlled two-channel interleaved 5 kW PFC converter.


Summary of Features

  • Interleaving operation
  • Adjustable switching frequency
  • Continuous conduction mode
  • Average current control
  • Cycle-by-cycle peak current limiting
  • Thermal shutdown feature for power semiconductors

Benefits

  • Achieve twice the fsw and half the ripple current effect than standard boost PFC.
  • Smaller EMI filter
  • Lower inductor current ripple than single PFC operation
  • Zero inductor current ripple at 50% duty cycle
  • TRENCHSTOP™ 5 WR6 IGBT enables high fsw, which allows to place the inductors on board
  • High efficiency up to 97.8% can be achieved

Applications

  • Commercial HVAC
  • Residential air conditioning: Smart (IoT) and efficient cooling
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-PFC5KIKWWR6SYS
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTG7007A1EPWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Dev Kit, Can/lin, Expansion Board; Kit Application Type Cypress Infineon Technologies - 58T0039 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System CAN Bus Analyzer
Manufacturer Cypress; Other
View Details
Expansion Boards, Daughter Cards - 448-BTS71202EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details