Infineon Technologies AG Evaluation Boards EVAL_AUDIO_MA12040P

Description
Evaluation board - audio board using highly power efficient digital-input multilevel MERUS™ class D amplifier IC MA12040P This audio evaluation kit contains all hardware and software elements that are needed to evaluate the highly power efficient MERUS™ digital input multilevel class D amplifier IC 2x40 W (MA12040P). The IC is specifically targeted for high performance filter-less and heatsink-free audio applications. Configurable number of audio channels: 2xBTL or 4xSE or 1xBTL+2xSE Audio input format: digital (I2S) Recommended supply voltage (PVDD) range: Â 10 V to 28 V max. Output noise level: <150 µVrms (AW) Dynamic range: Â >97 dB Idle power consumption at 18 V PVDD: <350 mW List of components Digital-input multilevel class D amplifier IC (MA12040P) Summary of Features Summary of features Configurable, single-voltage-suppl y amplifier board PC programming interface board (w. USB connection) Coils to be used in series with standard resistive loads (to mimic speaker impedances) for more accurate efficiency measurements Full set of documentation, with a Windows based graphical user interface for PC installation and 1:1 measurement data for this specific amplifier board (all provided on the included memory stick) Benefits The evaluation kit provides an easy to use test and validation setup for the MA12040P multilevel amplifier IC Allows users to experience the unique sound quality of a multilevel class D amplifier with a digital I2S input and speaker setup of choice Facilitates accurate power efficiency and audio performance measurements using standard audio analyzer hardware Includes pre-recorded measurement data to help the user validate measurements from own test setup Potential Applications Portable audio – battery operated speakers, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, television, soundbars, home theater systems, stand-alone components Voice controlled audio Pro audio – active monitor speakers, power-over-ethernet (PoE), multi-channel systems
Request a Quote Datasheet
Description
Evaluation board - audio board using highly power efficient digital-input multilevel MERUS™ class D amplifier IC MA12040P This audio evaluation kit contains all hardware and software elements that are needed to evaluate the highly power efficient MERUS™ digital input multilevel class D amplifier IC 2x40 W (MA12040P). The IC is specifically targeted for high performance filter-less and heatsink-free audio applications. Configurable number of audio channels: 2xBTL or 4xSE or 1xBTL+2xSE Audio input format: digital (I2S) Recommended supply voltage (PVDD) range: Â 10 V to 28 V max. Output noise level: <150 µVrms (AW) Dynamic range: Â >97 dB Idle power consumption at 18 V PVDD: <350 mW List of components Digital-input multilevel class D amplifier IC (MA12040P) Summary of Features Summary of features Configurable, single-voltage-suppl y amplifier board PC programming interface board (w. USB connection) Coils to be used in series with standard resistive loads (to mimic speaker impedances) for more accurate efficiency measurements Full set of documentation, with a Windows based graphical user interface for PC installation and 1:1 measurement data for this specific amplifier board (all provided on the included memory stick) Benefits The evaluation kit provides an easy to use test and validation setup for the MA12040P multilevel amplifier IC Allows users to experience the unique sound quality of a multilevel class D amplifier with a digital I2S input and speaker setup of choice Facilitates accurate power efficiency and audio performance measurements using standard audio analyzer hardware Includes pre-recorded measurement data to help the user validate measurements from own test setup Potential Applications Portable audio – battery operated speakers, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, television, soundbars, home theater systems, stand-alone components Voice controlled audio Pro audio – active monitor speakers, power-over-ethernet (PoE), multi-channel systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_AUDIO_MA12040P - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_AUDIO_MA12040P
Evaluation Boards EVAL_AUDIO_MA12040P
Evaluation board - audio board using highly power efficient digital-input multilevel MERUS™ class D amplifier IC MA12040P This audio evaluation kit contains all hardware and software elements that are needed to evaluate the highly power efficient MERUS™ digital input multilevel class D amplifier IC 2x40 W (MA12040P). The IC is specifically targeted for high performance filter-less and heatsink-free audio applications. Configurable number of audio channels: 2xBTL or 4xSE or 1xBTL+2xSE Audio input format: digital (I2S) Recommended supply voltage (PVDD) range: Â 10 V to 28 V max. Output noise level: <150 µVrms (AW) Dynamic range: Â >97 dB Idle power consumption at 18 V PVDD: <350 mW List of components Digital-input multilevel class D amplifier IC (MA12040P) Summary of Features Summary of features Configurable, single-voltage-suppl y amplifier board PC programming interface board (w. USB connection) Coils to be used in series with standard resistive loads (to mimic speaker impedances) for more accurate efficiency measurements Full set of documentation, with a Windows based graphical user interface for PC installation and 1:1 measurement data for this specific amplifier board (all provided on the included memory stick) Benefits The evaluation kit provides an easy to use test and validation setup for the MA12040P multilevel amplifier IC Allows users to experience the unique sound quality of a multilevel class D amplifier with a digital I2S input and speaker setup of choice Facilitates accurate power efficiency and audio performance measurements using standard audio analyzer hardware Includes pre-recorded measurement data to help the user validate measurements from own test setup Potential Applications Portable audio – battery operated speakers, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, television, soundbars, home theater systems, stand-alone components Voice controlled audio Pro audio – active monitor speakers, power-over-ethernet (PoE), multi-channel systems

Evaluation board - audio board using highly power efficient digital-input multilevel MERUS™ class D amplifier IC MA12040P

This audio evaluation kit contains all hardware and software elements that are needed to evaluate the highly power efficient MERUS™ digital input multilevel class D amplifier IC 2x40 W (MA12040P). The IC is specifically targeted for high performance filter-less and heatsink-free audio applications.

  • Configurable number of audio channels: 2xBTL or 4xSE or 1xBTL+2xSE
  • Audio input format: digital (I2S)
  • Recommended supply voltage (PVDD) range: Â 10 V to 28 V max.
  • Output noise level: <150 µVrms (AW)
  • Dynamic range: Â >97 dB
  • Idle power consumption at 18 V PVDD: <350 mW

List of components

  • Digital-input multilevel class D amplifier IC (MA12040P)

Summary of Features

Summary of features

  • Configurable, single-voltage-supply amplifier board
  • PC programming interface board (w. USB connection)
  • Coils to be used in series with standard resistive loads (to mimic speaker impedances) for more accurate efficiency measurements
  • Full set of documentation, with a Windows based graphical user interface for PC installation and 1:1 measurement data for this specific amplifier board (all provided on the included memory stick)

Benefits

  • The evaluation kit provides an easy to use test and validation setup for the MA12040P multilevel amplifier IC
  • Allows users to experience the unique sound quality of a multilevel class D amplifier with a digital I2S input and speaker setup of choice
  • Facilitates accurate power efficiency and audio performance measurements using standard audio analyzer hardware
  • Includes pre-recorded measurement data to help the user validate measurements from own test setup

Potential Applications

  • Portable audio – battery operated speakers, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers
  • Home audio – multi-room systems, television, soundbars, home theater systems, stand-alone components
  • Voice controlled audio
  • Pro audio – active monitor speakers, power-over-ethernet (PoE), multi-channel systems
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_AUDIO_MA12040P
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CYBT-213043-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Home automation ; Bluetooth® Mesh ; Lighting ; sensors (medical, home, security and industrial) ; Bluetooth® connected IoT application
Ports USB
View Details
4 suppliers
Evaluation Boards - BOARD TLD5097 B2G - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Lighting
View Details
Evaluation Boards - 2ED4820 EB2 2HSV48 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Battery Switch ; Relays ; Power Distribution ; Motorcycles, E-Bikes & Small E-Vehicles
View Details