Infineon Technologies AG Evaluation Boards EVAL_DRIVE_3PH_PFD7

Description
Three-phase inverter power stage with half-bridge gate-driver IC based on CoolMOS™ PFD7, the latest Infineon’s SJ technology with fast body diode This is a complete evaluation board that includes IPN60R1K5PFD7S discrete Superjunction (SJ) MOSFET and 2ED28073J06F gate-driver ICs for motor drives application. Ready-to-use three-phase inverter power stage with 600V blocking voltage - up to 100W. In combination with iMOTION™ controller, the user can run a motor within one hour with a smooth start-up using inductive sensing. The EVAL_DRIVE_3PH_PFD7 is designed to provide easy to use power stage based on Infineon's discrete CoolMOS™ Superjunction MOSFET. The board is equipped with all assembly groups for sensorless field oriented control (FOC). It provides a single-phase AC-connector, rectifier, and three-phase output for connecting the motor. The power stage also contains emitter shunts for current sensing and a voltage divider for DC-link voltage measurement. The board can be easily interfaced through: iMOTION™ Link - This tool is designed to program and debug IMC100 and all future series of iMOTION™ motor control ICs. It is essential for tuning your motor control system KIT_XMC_LINK_SEGGER_ V1 - XMC™ Link is an Isolated Debug Probe for all XMC™ Microcontrollers Important note: The iMOTION™ Link and KIT_XMC_LINK_SEGGER_ V1 does not come with this evaluation board, and must be ordered separately. Summary of Features Low BOM count due to the CoolMOS™ PFD7 and latest iMOTION™ algorithm Smooth startup using inductive sensing Best light-load efficiency solution Sensorless field-oriented control (FOC) Ease of use with graphical user interface (GUI) Benefits High efficiency Cost-effectiveness Simplified design Accelerated time-to-market Potential Applications Drives Heating Home appliances Household IoT Motor control & drives Power supply (SMPS) Pumps List of components: Gate-driver ICs for motor drives application (2ED28073J06F) 600V CoolMOS™ PFD7 SJ MOSFET (IPN60R1K5PFD7S) iMOTION™ motor controller with Motion Control Engine (IMC101T-T038) Silicon Schottky Diode (BAT54-03W) Monolithic integrated fixed NPN type voltage regulator (IFX1117ME V33) Interactive 3D model
Request a Quote Datasheet
Description
Three-phase inverter power stage with half-bridge gate-driver IC based on CoolMOS™ PFD7, the latest Infineon’s SJ technology with fast body diode This is a complete evaluation board that includes IPN60R1K5PFD7S discrete Superjunction (SJ) MOSFET and 2ED28073J06F gate-driver ICs for motor drives application. Ready-to-use three-phase inverter power stage with 600V blocking voltage - up to 100W. In combination with iMOTION™ controller, the user can run a motor within one hour with a smooth start-up using inductive sensing. The EVAL_DRIVE_3PH_PFD7 is designed to provide easy to use power stage based on Infineon's discrete CoolMOS™ Superjunction MOSFET. The board is equipped with all assembly groups for sensorless field oriented control (FOC). It provides a single-phase AC-connector, rectifier, and three-phase output for connecting the motor. The power stage also contains emitter shunts for current sensing and a voltage divider for DC-link voltage measurement. The board can be easily interfaced through: iMOTION™ Link - This tool is designed to program and debug IMC100 and all future series of iMOTION™ motor control ICs. It is essential for tuning your motor control system KIT_XMC_LINK_SEGGER_ V1 - XMC™ Link is an Isolated Debug Probe for all XMC™ Microcontrollers Important note: The iMOTION™ Link and KIT_XMC_LINK_SEGGER_ V1 does not come with this evaluation board, and must be ordered separately. Summary of Features Low BOM count due to the CoolMOS™ PFD7 and latest iMOTION™ algorithm Smooth startup using inductive sensing Best light-load efficiency solution Sensorless field-oriented control (FOC) Ease of use with graphical user interface (GUI) Benefits High efficiency Cost-effectiveness Simplified design Accelerated time-to-market Potential Applications Drives Heating Home appliances Household IoT Motor control & drives Power supply (SMPS) Pumps List of components: Gate-driver ICs for motor drives application (2ED28073J06F) 600V CoolMOS™ PFD7 SJ MOSFET (IPN60R1K5PFD7S) iMOTION™ motor controller with Motion Control Engine (IMC101T-T038) Silicon Schottky Diode (BAT54-03W) Monolithic integrated fixed NPN type voltage regulator (IFX1117ME V33) Interactive 3D model
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_DRIVE_3PH_PFD7 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_DRIVE_3PH_PFD7
Evaluation Boards EVAL_DRIVE_3PH_PFD7
Three-phase inverter power stage with half-bridge gate-driver IC based on CoolMOS™ PFD7, the latest Infineon’s SJ technology with fast body diode This is a complete evaluation board that includes IPN60R1K5PFD7S discrete Superjunction (SJ) MOSFET and 2ED28073J06F gate-driver ICs for motor drives application. Ready-to-use three-phase inverter power stage with 600V blocking voltage - up to 100W. In combination with iMOTION™ controller, the user can run a motor within one hour with a smooth start-up using inductive sensing. The EVAL_DRIVE_3PH_PFD7 is designed to provide easy to use power stage based on Infineon's discrete CoolMOS™ Superjunction MOSFET. The board is equipped with all assembly groups for sensorless field oriented control (FOC). It provides a single-phase AC-connector, rectifier, and three-phase output for connecting the motor. The power stage also contains emitter shunts for current sensing and a voltage divider for DC-link voltage measurement. The board can be easily interfaced through: iMOTION™ Link - This tool is designed to program and debug IMC100 and all future series of iMOTION™ motor control ICs. It is essential for tuning your motor control system KIT_XMC_LINK_SEGGER_ V1 - XMC™ Link is an Isolated Debug Probe for all XMC™ Microcontrollers Important note: The iMOTION™ Link and KIT_XMC_LINK_SEGGER_ V1 does not come with this evaluation board, and must be ordered separately. Summary of Features Low BOM count due to the CoolMOS™ PFD7 and latest iMOTION™ algorithm Smooth startup using inductive sensing Best light-load efficiency solution Sensorless field-oriented control (FOC) Ease of use with graphical user interface (GUI) Benefits High efficiency Cost-effectiveness Simplified design Accelerated time-to-market Potential Applications Drives Heating Home appliances Household IoT Motor control & drives Power supply (SMPS) Pumps List of components: Gate-driver ICs for motor drives application (2ED28073J06F) 600V CoolMOS™ PFD7 SJ MOSFET (IPN60R1K5PFD7S) iMOTION™ motor controller with Motion Control Engine (IMC101T-T038) Silicon Schottky Diode (BAT54-03W) Monolithic integrated fixed NPN type voltage regulator (IFX1117ME V33) Interactive 3D model

Three-phase inverter power stage with half-bridge gate-driver IC based on CoolMOS™ PFD7, the latest Infineon’s SJ technology with fast body diode

This is a complete evaluation board that includes IPN60R1K5PFD7S discrete Superjunction (SJ) MOSFET and 2ED28073J06F gate-driver ICs for motor drives application. Ready-to-use three-phase inverter power stage with 600V blocking voltage - up to 100W. In combination with iMOTION™ controller, the user can run a motor within one hour with a smooth start-up using inductive sensing.

The EVAL_DRIVE_3PH_PFD7 is designed to provide easy to use power stage based on Infineon's discrete CoolMOS™ Superjunction MOSFET. The board is equipped with all assembly groups for sensorless field oriented control (FOC). It provides a single-phase AC-connector, rectifier, and three-phase output for connecting the motor. The power stage also contains emitter shunts for current sensing and a voltage divider for DC-link voltage measurement.

The board can be easily interfaced through:

  • iMOTION™ Link - This tool is designed to program and debug IMC100 and all future series of iMOTION™ motor control ICs. It is essential for tuning your motor control system
  • KIT_XMC_LINK_SEGGER_V1 - XMC™ Link is an Isolated Debug Probe for all XMC™ Microcontrollers

Important note: The iMOTION™ Link and KIT_XMC_LINK_SEGGER_V1 does not come with this evaluation board, and must be ordered separately.


Summary of Features

  • Low BOM count due to the CoolMOS™ PFD7 and latest iMOTION™ algorithm
  • Smooth startup using inductive sensing
  • Best light-load efficiency solution
  • Sensorless field-oriented control (FOC)
  • Ease of use with graphical user interface (GUI)

Benefits

  • High efficiency
  • Cost-effectiveness
  • Simplified design
  • Accelerated time-to-market

Potential Applications

  • Drives
  • Heating
  • Home appliances
  • Household
  • IoT
  • Motor control & drives
  • Power supply (SMPS)
  • Pumps

List of components:

  • Gate-driver ICs for motor drives application
    (2ED28073J06F)
  • 600V CoolMOS™ PFD7 SJ MOSFET
    (IPN60R1K5PFD7S)
  • iMOTION™ motor controller with Motion Control Engine
    (IMC101T-T038)
  • Silicon Schottky Diode
    (BAT54-03W)
  • Monolithic integrated fixed NPN type voltage regulator
    (IFX1117ME V33)

Interactive 3D model

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_DRIVE_3PH_PFD7
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY3679 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
3 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-006-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; LCD Display
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details