Infineon Technologies AG Evaluation Boards IRAUDAMP21

Description
Reference design board – 90 W/2 Ohms x 2-channel class D audio power amplifier, featuring IR4321 Benefits Output power: 90 W x 2 channels (10%THD+N 2 Ohms load no heatsink) 135 W x 2 channels (10%THD+N 2Ohms load *with heatsink), Multiple protection features: over-current protection (OCP), high and low side Over-voltage protection (OVP), Under-voltage protection (UVP), high and low side DC-protection (DCP), Over-temperature protection (OTP) PWM modulator: self-oscillating half-bridge topology with optional clock synchronization Potential Applications Class D Audio
Request a Quote Datasheet
Description
Reference design board – 90 W/2 Ohms x 2-channel class D audio power amplifier, featuring IR4321 Benefits Output power: 90 W x 2 channels (10%THD+N 2 Ohms load no heatsink) 135 W x 2 channels (10%THD+N 2Ohms load *with heatsink), Multiple protection features: over-current protection (OCP), high and low side Over-voltage protection (OVP), Under-voltage protection (UVP), high and low side DC-protection (DCP), Over-temperature protection (OTP) PWM modulator: self-oscillating half-bridge topology with optional clock synchronization Potential Applications Class D Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - IRAUDAMP21 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
IRAUDAMP21
Evaluation Boards IRAUDAMP21
Reference design board – 90 W/2 Ohms x 2-channel class D audio power amplifier, featuring IR4321 Benefits Output power: 90 W x 2 channels (10%THD+N 2 Ohms load no heatsink) 135 W x 2 channels (10%THD+N 2Ohms load *with heatsink), Multiple protection features: over-current protection (OCP), high and low side Over-voltage protection (OVP), Under-voltage protection (UVP), high and low side DC-protection (DCP), Over-temperature protection (OTP) PWM modulator: self-oscillating half-bridge topology with optional clock synchronization Potential Applications Class D Audio

Reference design board – 90 W/2 Ohms x 2-channel class D audio power amplifier, featuring IR4321

Benefits

  • Output power: 90 W x 2 channels (10%THD+N 2 Ohms load no heatsink)
  • 135 W x 2 channels (10%THD+N 2Ohms load *with heatsink),
  • Multiple protection features: over-current protection (OCP), high and low side
  • Over-voltage protection (OVP),
  • Under-voltage protection (UVP), high and low side
  • DC-protection (DCP),
  • Over-temperature protection (OTP)
  • PWM modulator: self-oscillating half-bridge topology with optional clock synchronization

Potential Applications

  • Class D Audio
Supplier's Site Datasheet
Audio Amplifier Evaluation Boards - IRAUDAMP21-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
IRAUDAMP21-ND
Audio Amplifier Evaluation Boards IRAUDAMP21-ND
IR4321 PowIRaudio™ 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

IR4321 PowIRaudio™ 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Ref Design Brd, Class D Audio Amplifier; Silicon Manufacturer Infineon - 02AH6896 - Newark, An Avnet Company
Chicago, IL, United States
Ref Design Brd, Class D Audio Amplifier; Silicon Manufacturer Infineon
02AH6896
Ref Design Brd, Class D Audio Amplifier; Silicon Manufacturer Infineon 02AH6896
REF DESIGN BRD, CLASS D AUDIO AMPLIFIER; Silicon Manufacturer:Infineo n; Silicon Core Number:IR4321; Kit Application Type:Audio; Application Sub Type:Class D Audio Power Amplifier; Core Architecture:-; Core Sub-Architecture:-; SiliconRoHS Compliant: Yes

REF DESIGN BRD, CLASS D AUDIO AMPLIFIER; Silicon Manufacturer:Infineon; Silicon Core Number:IR4321; Kit Application Type:Audio; Application Sub Type:Class D Audio Power Amplifier; Core Architecture:-; Core Sub-Architecture:-; SiliconRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio IC Development Tools
IRAUDAMP21
Audio IC Development Tools IRAUDAMP21
Audio IC Development Tools 2CH 90W/2Ohm IR4321M

Audio IC Development Tools 2CH 90W/2Ohm IR4321M

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
IRAUDAMP21
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards IRAUDAMP21
EVAL BOARD FOR IR4321

EVAL BOARD FOR IR4321

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number IRAUDAMP21 IRAUDAMP21-ND 02AH6896 IRAUDAMP21 IRAUDAMP21
Product Name Evaluation Boards Audio Amplifier Evaluation Boards Ref Design Brd, Class D Audio Amplifier; Silicon Manufacturer Infineon Audio IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-BTS3080EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Automotive
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation Boards - BTS50010-1TAE BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Solid State Relay for two-wheeler motor starter
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3654 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 1.1 Host/Controller
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-049-41XX-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers