Infineon Technologies AG Evaluation Boards EVAL-M5-IMZ120R-SIC

Description
Motor Drives Inverter Board with CoolSiC™ MOSFET in TO247 package EVAL-M5-IMZ120R-SIC is a 3-phase inverter board for motor drive applications implemented with our CoolSiC™ MOSFETs. For operating it, a control board equipped with the M5 32-pin interface connector such as the XMC DriveCard 4400 is needed. Jointly they feature and demonstrate usage of Silicon Carbide MOSFETs in this application. The evaluation board was developed to support customers during their first steps designing applications with the CoolSiC™ MOSFET 1200 V in discrete packages, such as the IMW120R045M1, and EiceDRIVER™ 1200 V isolated gate driver 1EDI20H12AH. The assembled discrete has a rated blocking voltage of 1200 V at a typical on-state resistance of 45 mOhm and the board supports all CoolSiC™ MOSFETs in 3pin and 4pin TO247 packages. Summary of Features CoolSiC™ 1200 V in TO247 3pin and 4pin package Low inductive design Isolated sensing with Δ∑-ADC Overload and short-circuit hardware protection Overtemperature hardware protection Rugged gate driver technology with stability against transient and negative voltage Measurement test points compatible with standard oscilloscope probes Benefits MADK is optimized to GPD / Servo drives with very high fsw CoolSiC™ 1200 V in TO247 3pin and 4pin package Equipped with all assembly groups for sensorless field oriented control (FOC) Overtemperature and overcurrent protection as well as short circuit protection Applications Industrial motor drives and controls Motor Control Recommended board combination The CoolSiC™ MOSFET platform can be connected to a controller via the connector X10. Infineon’s XMC DriveCard 4400 suits to this connector and is tested in this application. It must be flashed with the provided software and can be controlled via the Demo Graphical User Interface (GUI) described in the Application note in chapter 4. This triangle of DriveCard – Software and GUI provide a preliminary control function of the setup, so that the customer can quickly start the testing to evaluate the semiconductor performance.
Request a Quote Datasheet
Description
Motor Drives Inverter Board with CoolSiC™ MOSFET in TO247 package EVAL-M5-IMZ120R-SIC is a 3-phase inverter board for motor drive applications implemented with our CoolSiC™ MOSFETs. For operating it, a control board equipped with the M5 32-pin interface connector such as the XMC DriveCard 4400 is needed. Jointly they feature and demonstrate usage of Silicon Carbide MOSFETs in this application. The evaluation board was developed to support customers during their first steps designing applications with the CoolSiC™ MOSFET 1200 V in discrete packages, such as the IMW120R045M1, and EiceDRIVER™ 1200 V isolated gate driver 1EDI20H12AH. The assembled discrete has a rated blocking voltage of 1200 V at a typical on-state resistance of 45 mOhm and the board supports all CoolSiC™ MOSFETs in 3pin and 4pin TO247 packages. Summary of Features CoolSiC™ 1200 V in TO247 3pin and 4pin package Low inductive design Isolated sensing with Δ∑-ADC Overload and short-circuit hardware protection Overtemperature hardware protection Rugged gate driver technology with stability against transient and negative voltage Measurement test points compatible with standard oscilloscope probes Benefits MADK is optimized to GPD / Servo drives with very high fsw CoolSiC™ 1200 V in TO247 3pin and 4pin package Equipped with all assembly groups for sensorless field oriented control (FOC) Overtemperature and overcurrent protection as well as short circuit protection Applications Industrial motor drives and controls Motor Control Recommended board combination The CoolSiC™ MOSFET platform can be connected to a controller via the connector X10. Infineon’s XMC DriveCard 4400 suits to this connector and is tested in this application. It must be flashed with the provided software and can be controlled via the Demo Graphical User Interface (GUI) described in the Application note in chapter 4. This triangle of DriveCard – Software and GUI provide a preliminary control function of the setup, so that the customer can quickly start the testing to evaluate the semiconductor performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-M5-IMZ120R-SIC - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-M5-IMZ120R-SIC
Evaluation Boards EVAL-M5-IMZ120R-SIC
Motor Drives Inverter Board with CoolSiC™ MOSFET in TO247 package EVAL-M5-IMZ120R-SIC is a 3-phase inverter board for motor drive applications implemented with our CoolSiC™ MOSFETs. For operating it, a control board equipped with the M5 32-pin interface connector such as the XMC DriveCard 4400 is needed. Jointly they feature and demonstrate usage of Silicon Carbide MOSFETs in this application. The evaluation board was developed to support customers during their first steps designing applications with the CoolSiC™ MOSFET 1200 V in discrete packages, such as the IMW120R045M1, and EiceDRIVER™ 1200 V isolated gate driver 1EDI20H12AH. The assembled discrete has a rated blocking voltage of 1200 V at a typical on-state resistance of 45 mOhm and the board supports all CoolSiC™ MOSFETs in 3pin and 4pin TO247 packages. Summary of Features CoolSiC™ 1200 V in TO247 3pin and 4pin package Low inductive design Isolated sensing with Δ∑-ADC Overload and short-circuit hardware protection Overtemperature hardware protection Rugged gate driver technology with stability against transient and negative voltage Measurement test points compatible with standard oscilloscope probes Benefits MADK is optimized to GPD / Servo drives with very high fsw CoolSiC™ 1200 V in TO247 3pin and 4pin package Equipped with all assembly groups for sensorless field oriented control (FOC) Overtemperature and overcurrent protection as well as short circuit protection Applications Industrial motor drives and controls Motor Control Recommended board combination The CoolSiC™ MOSFET platform can be connected to a controller via the connector X10. Infineon’s XMC DriveCard 4400 suits to this connector and is tested in this application. It must be flashed with the provided software and can be controlled via the Demo Graphical User Interface (GUI) described in the Application note in chapter 4. This triangle of DriveCard – Software and GUI provide a preliminary control function of the setup, so that the customer can quickly start the testing to evaluate the semiconductor performance.

Motor Drives Inverter Board with CoolSiC™ MOSFET in TO247 package

EVAL-M5-IMZ120R-SIC is a 3-phase inverter board for motor drive applications implemented with our CoolSiC™ MOSFETs. For operating it, a control board equipped with the M5 32-pin interface connector such as the XMC DriveCard 4400 is needed. Jointly they feature and demonstrate usage of Silicon Carbide MOSFETs in this application.
The evaluation board was developed to support customers during their first steps designing applications with the CoolSiC™ MOSFET 1200 V in discrete packages, such as the IMW120R045M1, and EiceDRIVER™ 1200 V isolated gate driver 1EDI20H12AH. The assembled discrete has a rated blocking voltage of 1200 V at a typical on-state resistance of 45 mOhm and the board supports all CoolSiC™ MOSFETs in 3pin and 4pin TO247 packages.


Summary of Features

  • CoolSiC™ 1200 V in TO247 3pin and 4pin package
  • Low inductive design
  • Isolated sensing with Δ∑-ADC
  • Overload and short-circuit hardware protection
  • Overtemperature hardware protection
  • Rugged gate driver technology with stability against transient and negative voltage
  • Measurement test points compatible with standard oscilloscope probes

Benefits

  • MADK is optimized to GPD / Servo drives with very high fsw
  • CoolSiC™ 1200 V in TO247 3pin and 4pin package
  • Equipped with all assembly groups for sensorless field oriented control (FOC)
  • Overtemperature and overcurrent protection as well as short circuit protection

Applications

  • Industrial motor drives and controls
  • Motor Control

Recommended board combination

The CoolSiC™ MOSFET platform can be connected to a controller via the connector X10. Infineon’s XMC DriveCard 4400 suits to this connector and is tested in this application. It must be flashed with the provided software and can be controlled via the Demo Graphical User Interface (GUI) described in the Application note in chapter 4. This triangle of DriveCard – Software and GUI provide a preliminary control function of the setup, so that the customer can quickly start the testing to evaluate the semiconductor performance.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-M5-IMZ120R-SIC
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY7111 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
4 suppliers
RF, RFID, Wireless Evaluation Boards - BFP460BOARDIN-ND - DigiKey
Specs
Supported System Transistor
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation and Demonstration Boards and Kits - CY4606-ND - DigiKey
Specs
Category Developement Board
Supported System USB 2.0 Hub
Manufacturer INFINEON TECHNOLOGIES; Other
View Details