Infineon Technologies AG Evaluation Boards EVAL-M7-HVMOS-INV

Description
iMOTION™ MADK Evaluation board for 600 V CoolMOS™ PFD7 The EVAL-M7-HVMOS-INV is a power board for the iMOTION™ Modular Application Design Kit (MADK) platform. It implements a three phase inverter and is based on the latest generation of CoolMOS™ MOSFETs. This power board together with a matching iMOTION™ MADK control board with M7 connector, create a wide portfolio of 3-phase inverter options, scalable in power ratings and operating voltages. Get your motor running in less than 1 hour! EVAL-M7-D111T, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors. Summary of Features Ready to use power stage to drive 3-phase motor 600 V CoolMOS™ PFD7 Nominal input voltage 220 Vac Maximum 300W output power without cooling On board EMI filter Test pads with hooks to attach standard oscilloscope probes Standard MADK M7 32pin interface connector Benefits 600 V CoolMOS™ PFD7 together with the driver IMD110 Get your motor running within one hour in combination with EVAL-M7-D111T Learn more about motor control in high voltage domain Cost efficient inverter design Best light load efficiency
Request a Quote Datasheet
Description
iMOTION™ MADK Evaluation board for 600 V CoolMOS™ PFD7 The EVAL-M7-HVMOS-INV is a power board for the iMOTION™ Modular Application Design Kit (MADK) platform. It implements a three phase inverter and is based on the latest generation of CoolMOS™ MOSFETs. This power board together with a matching iMOTION™ MADK control board with M7 connector, create a wide portfolio of 3-phase inverter options, scalable in power ratings and operating voltages. Get your motor running in less than 1 hour! EVAL-M7-D111T, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors. Summary of Features Ready to use power stage to drive 3-phase motor 600 V CoolMOS™ PFD7 Nominal input voltage 220 Vac Maximum 300W output power without cooling On board EMI filter Test pads with hooks to attach standard oscilloscope probes Standard MADK M7 32pin interface connector Benefits 600 V CoolMOS™ PFD7 together with the driver IMD110 Get your motor running within one hour in combination with EVAL-M7-D111T Learn more about motor control in high voltage domain Cost efficient inverter design Best light load efficiency
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-M7-HVMOS-INV - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-M7-HVMOS-INV
Evaluation Boards EVAL-M7-HVMOS-INV
iMOTION™ MADK Evaluation board for 600 V CoolMOS™ PFD7 The EVAL-M7-HVMOS-INV is a power board for the iMOTION™ Modular Application Design Kit (MADK) platform. It implements a three phase inverter and is based on the latest generation of CoolMOS™ MOSFETs. This power board together with a matching iMOTION™ MADK control board with M7 connector, create a wide portfolio of 3-phase inverter options, scalable in power ratings and operating voltages. Get your motor running in less than 1 hour! EVAL-M7-D111T, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors. Summary of Features Ready to use power stage to drive 3-phase motor 600 V CoolMOS™ PFD7 Nominal input voltage 220 Vac Maximum 300W output power without cooling On board EMI filter Test pads with hooks to attach standard oscilloscope probes Standard MADK M7 32pin interface connector Benefits 600 V CoolMOS™ PFD7 together with the driver IMD110 Get your motor running within one hour in combination with EVAL-M7-D111T Learn more about motor control in high voltage domain Cost efficient inverter design Best light load efficiency

iMOTION™ MADK Evaluation board for 600 V CoolMOS™ PFD7

The EVAL-M7-HVMOS-INV is a power board for the iMOTION™ Modular Application Design Kit (MADK) platform. It implements a three phase inverter and is based on the latest generation of CoolMOS™ MOSFETs.

This power board together with a matching iMOTION™ MADK control board with M7 connector, create a wide portfolio of 3-phase inverter options, scalable in power ratings and operating voltages.

Get your motor running in less than 1 hour! EVAL-M7-D111T, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors.


Summary of Features

  • Ready to use power stage to drive 3-phase motor
  • 600 V CoolMOS™ PFD7
  • Nominal input voltage 220 Vac
  • Maximum 300W output power without cooling
  • On board EMI filter
  • Test pads with hooks to attach standard oscilloscope probes
  • Standard MADK M7 32pin interface connector

Benefits

  • 600 V CoolMOS™ PFD7 together with the driver IMD110
  • Get your motor running within one hour in combination with EVAL-M7-D111T
  • Learn more about motor control in high voltage domain
  • Cost efficient inverter design
  • Best light load efficiency
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-M7-HVMOS-INV
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CYBLE-214009-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - BCR402W 24V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Expansion Boards, Daughter Cards - 448-BTG70020A1ESWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation and Demonstration Boards and Kits - 448-1EDI302YASEVALBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details