650 V, 0.7 A high and low side gate driver evaluation board with 650 V IGBT6 for BLDC motor drive applications
The EVAL-M1-2ED2106S board is a power drive board including the gate driver ICs, IGBTs, power connector and signal interface. The board is intended to drive a BLDC (Brush-less Direct Current) motor by connecting to an external controller board such as EVAL-M1-101T.
The board aims to boost the promoted 650 V high and low side gate driver 2ED2106S06F using the SOI (Silicon-on-Isolator
) technology.
Summary of Features
Three-phase inverter with single-shunt configuration, suitable for the home appliance applications
DC voltage input that can be directly from the rectified DC voltage of single-phase 230 VAC input
650 V SOI gate driver 2ED2106S06F with large negative VS tolerance
10 A/650 V rated IGBT6 with a better thermal performance
Auxiliary power supply is included in the board
Natural cooling with a heatsink installed on bottom side
Main features of 650 V high and low side SOI gate driver 2ED2106S06F:
Operating voltages (VS node) upto + 650 V
Negative VS transient immunity of 100 V, excellent ruggedness and noise immunity
Integrated ultra-fast, low resistance bootstrap diode. Space saving, reduced BOM cost, smaller PCB with simpler design
Using our SOI-technology, 50% lower level-shift losses
Floating channel designed for bootstrap operation
Maximum supply voltage of 25 V
Independent under voltage lockout (UVLO) for both channels
HIN, LIN logic input; 200 ns propagation delay
Logic operational up to –11 V on VS Pin
Negative voltage tolerance on inputs of –5 V
The floating channel can be used to drive an N-channel MOSFET, SiC MOSFET or IGBT in the high side configuration
Potential Applications
Motor control and drives
Light Electric Vehicles (LEV)
Multicopters and Drones
Switched Mode Power Supply (SMPS)
Uninterruptible Power Supply (UPS)
Power tools
Service robots
Home appliances
LED lighting
EV charging
Battery formation
650 V, 0.7 A high and low side gate driver evaluation board with 650 V IGBT6 for BLDC motor drive applications
The EVAL-M1-2ED2106S board is a power drive board including the gate driver ICs, IGBTs, power connector and signal interface. The board is intended to drive a BLDC (Brush-less Direct Current) motor by connecting to an external controller board such as EVAL-M1-101T.
The board aims to boost the promoted 650 V high and low side gate driver 2ED2106S06F using the SOI (Silicon-on-Isolator) technology.
Summary of Features
- Three-phase inverter with single-shunt configuration, suitable for the home appliance applications
- DC voltage input that can be directly from the rectified DC voltage of single-phase 230 VAC input
- 650 V SOI gate driver 2ED2106S06F with large negative VS tolerance
- 10 A/650 V rated IGBT6 with a better thermal performance
- Auxiliary power supply is included in the board
- Natural cooling with a heatsink installed on bottom side
Main features of 650 V high and low side SOI gate driver 2ED2106S06F:
- Operating voltages (VS node) upto + 650 V
- Negative VS transient immunity of 100 V, excellent ruggedness and noise immunity
- Integrated ultra-fast, low resistance bootstrap diode. Space saving, reduced BOM cost, smaller PCB with simpler design
- Using our SOI-technology, 50% lower level-shift losses
- Floating channel designed for bootstrap operation
- Maximum supply voltage of 25 V
- Independent under voltage lockout (UVLO) for both channels
- HIN, LIN logic input; 200 ns propagation delay
- Logic operational up to –11 V on VS Pin
- Negative voltage tolerance on inputs of –5 V
- The floating channel can be used to drive an N-channel MOSFET, SiC MOSFET or IGBT in the high side configuration
Potential Applications
- Motor control and drives
- Light Electric Vehicles (LEV)
- Multicopters and Drones
- Switched Mode Power Supply (SMPS)
- Uninterruptible Power Supply (UPS)
- Power tools
- Service robots
- Home appliances
- LED lighting
- EV charging
- Battery formation