Infineon Technologies AG Evaluation Boards EVAL-M3-302F

Description
Control Board for iMOTION™ Modular Application Design Kit (MADK) EVAL-M3-302 is a Control Board for iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by IMC302A-F064 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) combined with the active Power Factor Correction (PFC) control, without need for any coding. IMC302A-F064 is a part of the iMOTION™ IMC300 series, which combines the well established iMOTION™ motor control IC platform with an additional Arm® Cortex® M0 based microcontroller. This control board can be combined with any iMOTION MADK power board with M3 connector, like the EVAL-M3-CM615PN, to create a powerful motor inverter + PFC system. Before setting up and running the motor control system, the user needs to download following files from the iMOTION™ Tools & Software webpage: IMC302A-F064 MCE Software Package, containing the latest MCE firmware image, corresponding default configuration files and release notes MCEWizard and MCEDesigner PC tools which are required for system configuring, controlling, tuning and monitoring. User should check this page regularly for updates on MCE firmware or iMOTION™ PC tools. Please refer to the EVAL-M3-302F User Manual for more information. Get your motor running in less than 1 hour! EVAL-M3-302F, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors, in combination with active PFC. More about iMOTION™ MADK platform! Summary of Features Field-proven Advanced Motion Control Engine (MCE) Single-shunt or leg-shunt current measurement Sensorless or hall based operation Boost or totem pole active PFC control Integrated protection features Additional MCU based on Arm® Cortex® M0 core Galvanically isolated on-board-interface to MCE and MCU Benefits Easy motor parametrization and tuning using MCEWizard and MCEDesigner tools Fast time to market – No coding required for motor and PFC control functions Growing number of iMOTION™ MADK power boards with matching M3 platform interface Additional MCU runs independently from motor/PFC controller Full flexibility for custom communication and system functionality Applications Motor Control Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet
Description
Control Board for iMOTION™ Modular Application Design Kit (MADK) EVAL-M3-302 is a Control Board for iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by IMC302A-F064 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) combined with the active Power Factor Correction (PFC) control, without need for any coding. IMC302A-F064 is a part of the iMOTION™ IMC300 series, which combines the well established iMOTION™ motor control IC platform with an additional Arm® Cortex® M0 based microcontroller. This control board can be combined with any iMOTION MADK power board with M3 connector, like the EVAL-M3-CM615PN, to create a powerful motor inverter + PFC system. Before setting up and running the motor control system, the user needs to download following files from the iMOTION™ Tools & Software webpage: IMC302A-F064 MCE Software Package, containing the latest MCE firmware image, corresponding default configuration files and release notes MCEWizard and MCEDesigner PC tools which are required for system configuring, controlling, tuning and monitoring. User should check this page regularly for updates on MCE firmware or iMOTION™ PC tools. Please refer to the EVAL-M3-302F User Manual for more information. Get your motor running in less than 1 hour! EVAL-M3-302F, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors, in combination with active PFC. More about iMOTION™ MADK platform! Summary of Features Field-proven Advanced Motion Control Engine (MCE) Single-shunt or leg-shunt current measurement Sensorless or hall based operation Boost or totem pole active PFC control Integrated protection features Additional MCU based on Arm® Cortex® M0 core Galvanically isolated on-board-interface to MCE and MCU Benefits Easy motor parametrization and tuning using MCEWizard and MCEDesigner tools Fast time to market – No coding required for motor and PFC control functions Growing number of iMOTION™ MADK power boards with matching M3 platform interface Additional MCU runs independently from motor/PFC controller Full flexibility for custom communication and system functionality Applications Motor Control Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-M3-302F - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-M3-302F
Evaluation Boards EVAL-M3-302F
Control Board for iMOTION™ Modular Application Design Kit (MADK) EVAL-M3-302 is a Control Board for iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by IMC302A-F064 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) combined with the active Power Factor Correction (PFC) control, without need for any coding. IMC302A-F064 is a part of the iMOTION™ IMC300 series, which combines the well established iMOTION™ motor control IC platform with an additional Arm® Cortex® M0 based microcontroller. This control board can be combined with any iMOTION MADK power board with M3 connector, like the EVAL-M3-CM615PN, to create a powerful motor inverter + PFC system. Before setting up and running the motor control system, the user needs to download following files from the iMOTION™ Tools & Software webpage: IMC302A-F064 MCE Software Package, containing the latest MCE firmware image, corresponding default configuration files and release notes MCEWizard and MCEDesigner PC tools which are required for system configuring, controlling, tuning and monitoring. User should check this page regularly for updates on MCE firmware or iMOTION™ PC tools. Please refer to the EVAL-M3-302F User Manual for more information. Get your motor running in less than 1 hour! EVAL-M3-302F, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors, in combination with active PFC. More about iMOTION™ MADK platform! Summary of Features Field-proven Advanced Motion Control Engine (MCE) Single-shunt or leg-shunt current measurement Sensorless or hall based operation Boost or totem pole active PFC control Integrated protection features Additional MCU based on Arm® Cortex® M0 core Galvanically isolated on-board-interface to MCE and MCU Benefits Easy motor parametrization and tuning using MCEWizard and MCEDesigner tools Fast time to market – No coding required for motor and PFC control functions Growing number of iMOTION™ MADK power boards with matching M3 platform interface Additional MCU runs independently from motor/PFC controller Full flexibility for custom communication and system functionality Applications Motor Control Residential air conditioning: Smart (IoT) and efficient cooling

Control Board for iMOTION™ Modular Application Design Kit (MADK)

EVAL-M3-302 is a Control Board for iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by IMC302A-F064 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) combined with the active Power Factor Correction (PFC) control, without need for any coding. IMC302A-F064 is a part of the iMOTION™ IMC300 series, which combines the well established iMOTION™ motor control IC platform with an additional Arm® Cortex® M0 based microcontroller.

This control board can be combined with any iMOTION MADK power board with M3 connector, like the EVAL-M3-CM615PN, to create a powerful motor inverter + PFC system.

Before setting up and running the motor control system, the user needs to download following files from the iMOTION™ Tools & Software webpage:

  • IMC302A-F064 MCE Software Package, containing the latest MCE firmware image, corresponding default configuration files and release notes
  • MCEWizard and MCEDesigner PC tools which are required for system configuring, controlling, tuning and monitoring.

User should check this page regularly for updates on MCE firmware or iMOTION™ PC tools. Please refer to the EVAL-M3-302F User Manual for more information.

Get your motor running in less than 1 hour! EVAL-M3-302F, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors, in combination with active PFC.

More about iMOTION™ MADK platform!


Summary of Features

  • Field-proven Advanced Motion Control Engine (MCE)
  • Single-shunt or leg-shunt current measurement
  • Sensorless or hall based operation
  • Boost or totem pole active PFC control
  • Integrated protection features
  • Additional MCU based on Arm® Cortex® M0 core
  • Galvanically isolated on-board-interface to MCE and MCU

Benefits

  • Easy motor parametrization and tuning using MCEWizard and MCEDesigner tools
  • Fast time to market – No coding required for motor and PFC control functions
  • Growing number of iMOTION™ MADK power boards with matching M3 platform interface
  • Additional MCU runs independently from motor/PFC controller
  • Full flexibility for custom communication and system functionality

Applications

  • Motor Control
  • Residential air conditioning: Smart (IoT) and efficient cooling
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-M3-302F
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTS700201ESPDAUGHBDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3662 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 2.0 Slave
View Details