Infineon Technologies AG Evaluation Boards EVAL-M5-IGBT7

Description
650 V TRENCHSTOP™ IGBT 7 T7 evaluation board optimized for GPD / Servo drives and aircon PFC EVAL-M5-IGBT7 is a 3-phase inverter board for motor drive applications implemented with our 7th generation of TRENCHSTOPTM IGBT. For operating it, a control board equipped with the M5 32-pin interface connector such as the XMC DriveCard 4400 is needed. Jointly they feature and demonstrate usage of 7th generation of TRENCHSTOP™ IGBT in this application. The evaluation board was developed to support customers during their first steps designing applications with the TRENCHSTOP™ IGBT7 in discrete packages, such as the IKW40N65ET7 or IKW40N120CS7, and EiceDRIVER™ 1200 V isolated gate driver 1EDI20H12AH. The assembled discrete has a rated blocking voltage of up to 1200 V and the board supports all TRENCHSTOP™ IGBT7 in 3pin and 4pin TO247 packages. Summary of Features 650 V TRENCHSTOP™ IGBT 7 T7 in TO-247 Low inductive design Isolated sensing with Δ∑-ADC Overload and short-circuit hardware protection Over temperature hardware protection Rugged gate driver technology with stability against transient and negative voltage Measurement test points compatible with standard oscilloscope probes Benefits MADK is optimized to GPD / Servo drives and Aircon PFC with very high fsw Possibility to test the 650 V TRENCHSTOP™ IGBT 7 T7 in TO-247 Equipped with all assembly groups for sensorless field oriented control (FOC) Applications Energy Storage Systems Industrial motor drives and controls Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
650 V TRENCHSTOP™ IGBT 7 T7 evaluation board optimized for GPD / Servo drives and aircon PFC EVAL-M5-IGBT7 is a 3-phase inverter board for motor drive applications implemented with our 7th generation of TRENCHSTOPTM IGBT. For operating it, a control board equipped with the M5 32-pin interface connector such as the XMC DriveCard 4400 is needed. Jointly they feature and demonstrate usage of 7th generation of TRENCHSTOP™ IGBT in this application. The evaluation board was developed to support customers during their first steps designing applications with the TRENCHSTOP™ IGBT7 in discrete packages, such as the IKW40N65ET7 or IKW40N120CS7, and EiceDRIVER™ 1200 V isolated gate driver 1EDI20H12AH. The assembled discrete has a rated blocking voltage of up to 1200 V and the board supports all TRENCHSTOP™ IGBT7 in 3pin and 4pin TO247 packages. Summary of Features 650 V TRENCHSTOP™ IGBT 7 T7 in TO-247 Low inductive design Isolated sensing with Δ∑-ADC Overload and short-circuit hardware protection Over temperature hardware protection Rugged gate driver technology with stability against transient and negative voltage Measurement test points compatible with standard oscilloscope probes Benefits MADK is optimized to GPD / Servo drives and Aircon PFC with very high fsw Possibility to test the 650 V TRENCHSTOP™ IGBT 7 T7 in TO-247 Equipped with all assembly groups for sensorless field oriented control (FOC) Applications Energy Storage Systems Industrial motor drives and controls Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-M5-IGBT7 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-M5-IGBT7
Evaluation Boards EVAL-M5-IGBT7
650 V TRENCHSTOP™ IGBT 7 T7 evaluation board optimized for GPD / Servo drives and aircon PFC EVAL-M5-IGBT7 is a 3-phase inverter board for motor drive applications implemented with our 7th generation of TRENCHSTOPTM IGBT. For operating it, a control board equipped with the M5 32-pin interface connector such as the XMC DriveCard 4400 is needed. Jointly they feature and demonstrate usage of 7th generation of TRENCHSTOP™ IGBT in this application. The evaluation board was developed to support customers during their first steps designing applications with the TRENCHSTOP™ IGBT7 in discrete packages, such as the IKW40N65ET7 or IKW40N120CS7, and EiceDRIVER™ 1200 V isolated gate driver 1EDI20H12AH. The assembled discrete has a rated blocking voltage of up to 1200 V and the board supports all TRENCHSTOP™ IGBT7 in 3pin and 4pin TO247 packages. Summary of Features 650 V TRENCHSTOP™ IGBT 7 T7 in TO-247 Low inductive design Isolated sensing with Δ∑-ADC Overload and short-circuit hardware protection Over temperature hardware protection Rugged gate driver technology with stability against transient and negative voltage Measurement test points compatible with standard oscilloscope probes Benefits MADK is optimized to GPD / Servo drives and Aircon PFC with very high fsw Possibility to test the 650 V TRENCHSTOP™ IGBT 7 T7 in TO-247 Equipped with all assembly groups for sensorless field oriented control (FOC) Applications Energy Storage Systems Industrial motor drives and controls Uninterruptible power supplies (UPS)

650 V TRENCHSTOP™ IGBT 7 T7 evaluation board optimized for GPD / Servo drives and aircon PFC

EVAL-M5-IGBT7 is a 3-phase inverter board for motor drive applications implemented with our 7th generation of TRENCHSTOPTM IGBT.

For operating it, a control board equipped with the M5 32-pin interface connector such as the XMC DriveCard 4400 is needed.

Jointly they feature and demonstrate usage of 7th generation of TRENCHSTOP™ IGBT in this application.

The evaluation board was developed to support customers during their first steps designing applications with the TRENCHSTOP™ IGBT7 in discrete packages, such as the IKW40N65ET7 or IKW40N120CS7, and EiceDRIVER™ 1200 V isolated gate driver 1EDI20H12AH. The assembled discrete has a rated blocking voltage of up to 1200 V and the board supports all TRENCHSTOP™ IGBT7 in 3pin and 4pin TO247 packages.


Summary of Features

  • 650 V TRENCHSTOP™ IGBT 7 T7 in TO-247
  • Low inductive design
  • Isolated sensing with Δ∑-ADC
  • Overload and short-circuit hardware protection
  • Over temperature hardware protection
  • Rugged gate driver technology with stability against transient and negative voltage
  • Measurement test points compatible with standard oscilloscope probes

Benefits

  • MADK is optimized to GPD / Servo drives and Aircon PFC with very high fsw
  • Possibility to test the 650 V TRENCHSTOP™ IGBT 7 T7 in TO-247
  • Equipped with all assembly groups for sensorless field oriented control (FOC)

Applications

  • Energy Storage Systems
  • Industrial motor drives and controls
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-M5-IGBT7
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CY5674-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - BFP460BOARDIN-ND - DigiKey
Specs
Supported System Transistor
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - CY4531 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
4 suppliers
Expansion Boards, Daughter Cards - 448-BTS70101EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details