Infineon Technologies AG Evaluation Boards IRAUDAMP23

Description
Reference design board – 2-channel 500 W/ch half-bridge class D audio power amplifier featuring IRS2452M controller IC The IRAUDAMP23 evaluation board is a two-channel, 500 W/ch (100 Vrms, 20 Ω at ±148.3 V) half-bridge Class D audio power amplifier for high impedance distribution system. This evaluation board demonstrates how to use the IRS2452AM controller IC, implement protection circuits, and design an optimum PCB layout. Summary of Features Output power: 500 W x 2 channels (1% THD+N, 100 Vrms or 70 Vrms) Multiple protection features: PWM modulator: Over-current protection (OCP), high side and low side FETs Over-voltage protection (OVP) Under-voltage protection (UVP), high side and low side FETs Over-temperature protection (OTP) PWM modulator: Self-oscillating half bridge topology with optional clock synchronization
Request a Quote Datasheet
Description
Reference design board – 2-channel 500 W/ch half-bridge class D audio power amplifier featuring IRS2452M controller IC The IRAUDAMP23 evaluation board is a two-channel, 500 W/ch (100 Vrms, 20 Ω at ±148.3 V) half-bridge Class D audio power amplifier for high impedance distribution system. This evaluation board demonstrates how to use the IRS2452AM controller IC, implement protection circuits, and design an optimum PCB layout. Summary of Features Output power: 500 W x 2 channels (1% THD+N, 100 Vrms or 70 Vrms) Multiple protection features: PWM modulator: Over-current protection (OCP), high side and low side FETs Over-voltage protection (OVP) Under-voltage protection (UVP), high side and low side FETs Over-temperature protection (OTP) PWM modulator: Self-oscillating half bridge topology with optional clock synchronization
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - IRAUDAMP23 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
IRAUDAMP23
Evaluation Boards IRAUDAMP23
Reference design board – 2-channel 500 W/ch half-bridge class D audio power amplifier featuring IRS2452M controller IC The IRAUDAMP23 evaluation board is a two-channel, 500 W/ch (100 Vrms, 20 Ω at ±148.3 V) half-bridge Class D audio power amplifier for high impedance distribution system. This evaluation board demonstrates how to use the IRS2452AM controller IC, implement protection circuits, and design an optimum PCB layout. Summary of Features Output power: 500 W x 2 channels (1% THD+N, 100 Vrms or 70 Vrms) Multiple protection features: PWM modulator: Over-current protection (OCP), high side and low side FETs Over-voltage protection (OVP) Under-voltage protection (UVP), high side and low side FETs Over-temperature protection (OTP) PWM modulator: Self-oscillating half bridge topology with optional clock synchronization

Reference design board – 2-channel 500 W/ch half-bridge class D audio power amplifier featuring IRS2452M controller IC

The IRAUDAMP23 evaluation board is a two-channel, 500 W/ch (100 Vrms, 20 Ω at ±148.3 V) half-bridge Class D audio power amplifier for high impedance distribution system. This evaluation board demonstrates how to use the IRS2452AM controller IC, implement protection circuits, and design an optimum PCB layout.


Summary of Features

  • Output power:
    • 500 W x 2 channels (1% THD+N, 100 Vrms or 70 Vrms)
  • Multiple protection features:
  • PWM modulator:
    • Over-current protection (OCP), high side and low side FETs
    • Over-voltage protection (OVP)
    • Under-voltage protection (UVP), high side and low side FETs
    • Over-temperature protection (OTP)
  • PWM modulator:
    • Self-oscillating half bridge topology with optional clock synchronization
Supplier's Site Datasheet
Audio Amplifier Evaluation Boards - 448-IRAUDAMP23-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
448-IRAUDAMP23-ND
Audio Amplifier Evaluation Boards 448-IRAUDAMP23-ND
IRS2452AM - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

IRS2452AM - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
IRAUDAMP23
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards IRAUDAMP23
EVAL BOARD IRS2452AM

EVAL BOARD IRS2452AM

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number IRAUDAMP23 448-IRAUDAMP23-ND IRAUDAMP23
Product Name Evaluation Boards Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-064B0S2-4343W-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - CY8CKIT-062-WIFI-BT - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Smart home, Home appliances, Healthcare and lifestyle, Consumer electronics, Wearables
View Details
4 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-048-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Analog Front End (AFE)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details