Infineon Technologies AG Evaluation Boards EVAL-M3-TS6-665PN

Description
Three-phase inverter power stage with half-bridge driver, single low-side driver and IGBT H5 EVAL-M3-TS6-665PN is a complete evaluation board including PFC integration IKB20N65EH5 discrete IGBT and IRS2890DS / IRS44273L Gate driver ICs for motor drives application. Ready to use three-phase inverter power stage with 600 V blocking voltage and up to 500 W. In combination with iMOTION™ MADK control boards to run a motor within one hour, like EVAL-M3-102T. This evaluation board is designed to give easy-to-use power stage based on the Infineon's discrete IGBT. The board is equipped with all assembly groups for sensorless field oriented control (FOC). It provides a single-phase AC-connector, rectifier, a PFC inductor, Boost PFC and 3-phase output for connecting the motor. The power stage also contains emitter shunts for current sensing and a voltage divider for DC-link voltage measurement. Summary of Features Input voltage 160~265 VAC Maximum 270 W (with heatsink) motor power output Power Factor Correction On board EMI filter Current sensing with single shunt Auxiliary power supply with 15 V, 3.3 V Overcurrent protection Sensing of DC-link voltage Thermistor output Measurement test-points compatible to standard oscilloscope probes PCB is 100 mm × 110 mm and has two layers with 35 μm copper each RoHS compliant Main features of IGBT H5 IKB20N65EH5 are: Best-in-Class efficiency in hard switching and resonant topologies 650 V breakdown voltage, low Qg IGBT copacked with RAPID 1 fast and soft antiparallel diode Maximum junction temperature 175°C Main features of half bridge gate driver IRS2890DS are: Fully operational to +600 V Integrated bootstrap functionality Overcurrent protection and fault reporting Shoot-through (cross-conduction) protection Main features of single low side gate driver IRS44273L are: Undervoltage lockout Gate drive supply range from 10.2 V to 20 V 1.5 A output current capability Main features of IKD06N65ET6 are: 650 V blocking voltage Optimized for switching frequencies from 8–30 kHz Lowest VCEsat and Vf 3 µsec short-circuit protection capability Applications Home appliances Motor Control Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
Three-phase inverter power stage with half-bridge driver, single low-side driver and IGBT H5 EVAL-M3-TS6-665PN is a complete evaluation board including PFC integration IKB20N65EH5 discrete IGBT and IRS2890DS / IRS44273L Gate driver ICs for motor drives application. Ready to use three-phase inverter power stage with 600 V blocking voltage and up to 500 W. In combination with iMOTION™ MADK control boards to run a motor within one hour, like EVAL-M3-102T. This evaluation board is designed to give easy-to-use power stage based on the Infineon's discrete IGBT. The board is equipped with all assembly groups for sensorless field oriented control (FOC). It provides a single-phase AC-connector, rectifier, a PFC inductor, Boost PFC and 3-phase output for connecting the motor. The power stage also contains emitter shunts for current sensing and a voltage divider for DC-link voltage measurement. Summary of Features Input voltage 160~265 VAC Maximum 270 W (with heatsink) motor power output Power Factor Correction On board EMI filter Current sensing with single shunt Auxiliary power supply with 15 V, 3.3 V Overcurrent protection Sensing of DC-link voltage Thermistor output Measurement test-points compatible to standard oscilloscope probes PCB is 100 mm × 110 mm and has two layers with 35 μm copper each RoHS compliant Main features of IGBT H5 IKB20N65EH5 are: Best-in-Class efficiency in hard switching and resonant topologies 650 V breakdown voltage, low Qg IGBT copacked with RAPID 1 fast and soft antiparallel diode Maximum junction temperature 175°C Main features of half bridge gate driver IRS2890DS are: Fully operational to +600 V Integrated bootstrap functionality Overcurrent protection and fault reporting Shoot-through (cross-conduction) protection Main features of single low side gate driver IRS44273L are: Undervoltage lockout Gate drive supply range from 10.2 V to 20 V 1.5 A output current capability Main features of IKD06N65ET6 are: 650 V blocking voltage Optimized for switching frequencies from 8–30 kHz Lowest VCEsat and Vf 3 µsec short-circuit protection capability Applications Home appliances Motor Control Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-M3-TS6-665PN - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-M3-TS6-665PN
Evaluation Boards EVAL-M3-TS6-665PN
Three-phase inverter power stage with half-bridge driver, single low-side driver and IGBT H5 EVAL-M3-TS6-665PN is a complete evaluation board including PFC integration IKB20N65EH5 discrete IGBT and IRS2890DS / IRS44273L Gate driver ICs for motor drives application. Ready to use three-phase inverter power stage with 600 V blocking voltage and up to 500 W. In combination with iMOTION™ MADK control boards to run a motor within one hour, like EVAL-M3-102T. This evaluation board is designed to give easy-to-use power stage based on the Infineon's discrete IGBT. The board is equipped with all assembly groups for sensorless field oriented control (FOC). It provides a single-phase AC-connector, rectifier, a PFC inductor, Boost PFC and 3-phase output for connecting the motor. The power stage also contains emitter shunts for current sensing and a voltage divider for DC-link voltage measurement. Summary of Features Input voltage 160~265 VAC Maximum 270 W (with heatsink) motor power output Power Factor Correction On board EMI filter Current sensing with single shunt Auxiliary power supply with 15 V, 3.3 V Overcurrent protection Sensing of DC-link voltage Thermistor output Measurement test-points compatible to standard oscilloscope probes PCB is 100 mm × 110 mm and has two layers with 35 μm copper each RoHS compliant Main features of IGBT H5 IKB20N65EH5 are: Best-in-Class efficiency in hard switching and resonant topologies 650 V breakdown voltage, low Qg IGBT copacked with RAPID 1 fast and soft antiparallel diode Maximum junction temperature 175°C Main features of half bridge gate driver IRS2890DS are: Fully operational to +600 V Integrated bootstrap functionality Overcurrent protection and fault reporting Shoot-through (cross-conduction) protection Main features of single low side gate driver IRS44273L are: Undervoltage lockout Gate drive supply range from 10.2 V to 20 V 1.5 A output current capability Main features of IKD06N65ET6 are: 650 V blocking voltage Optimized for switching frequencies from 8–30 kHz Lowest VCEsat and Vf 3 µsec short-circuit protection capability Applications Home appliances Motor Control Uninterruptible power supplies (UPS)

Three-phase inverter power stage with half-bridge driver, single low-side driver and IGBT H5

EVAL-M3-TS6-665PN is a complete evaluation board including PFC integration IKB20N65EH5 discrete IGBT and IRS2890DS / IRS44273L Gate driver ICs for motor drives application. Ready to use three-phase inverter power stage with 600 V blocking voltage and up to 500 W.

In combination with iMOTION™ MADK control boards to run a motor within one hour, like EVAL-M3-102T.

This evaluation board is designed to give easy-to-use power stage based on the Infineon's discrete IGBT. The board is equipped with all assembly groups for sensorless field oriented control (FOC). It provides a single-phase AC-connector, rectifier, a PFC inductor, Boost PFC and 3-phase output for connecting the motor. The power stage also contains emitter shunts for current sensing and a voltage divider for DC-link voltage measurement.


Summary of Features

  • Input voltage 160~265 VAC
  • Maximum 270 W (with heatsink) motor power output
  • Power Factor Correction
  • On board EMI filter
  • Current sensing with single shunt
  • Auxiliary power supply with 15 V, 3.3 V
  • Overcurrent protection
  • Sensing of DC-link voltage
  • Thermistor output
  • Measurement test-points compatible to standard oscilloscope probes
  • PCB is 100 mm × 110 mm and has two layers with 35 μm copper each
  • RoHS compliant

Main features of IGBT H5 IKB20N65EH5 are:

  • Best-in-Class efficiency in hard switching and resonant topologies
  • 650 V breakdown voltage, low Qg
  • IGBT copacked with RAPID 1 fast and soft antiparallel diode
  • Maximum junction temperature 175°C

Main features of half bridge gate driver IRS2890DS are:

  • Fully operational to +600 V
  • Integrated bootstrap functionality
  • Overcurrent protection and fault reporting
  • Shoot-through (cross-conduction) protection

Main features of single low side gate driver IRS44273L are:

  • Undervoltage lockout
  • Gate drive supply range from 10.2 V to 20 V
  • 1.5 A output current capability

Main features of IKD06N65ET6 are:

  • 650 V blocking voltage
  • Optimized for switching frequencies from 8–30 kHz
  • Lowest VCEsat and Vf
  • 3 µsec short-circuit protection capability

Applications

  • Home appliances
  • Motor Control
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-M3-TS6-665PN
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS3125EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - 48V FLYBACK DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - BTS50010-1TAE DBTVS - Infineon Technologies AG
Specs
Category Developement Board
Supported System Solid State Relay for two-wheeler motor starter
View Details
Evaluation Boards - CY4531 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
4 suppliers