The RKZE-2409S is a 2W DC/DC converter in a SIP7 package, offering a 24V input and a 9V single output with 3kVDC isolation. It features 84-85% efficiency at full load, a maximum output capacitance of 680µF, and complies with IEC/EN62368-1, EN55032, and EN55024 standards. The unit supports continuous short circuit protection with the /P suffix and operates within -55°C to +125°C storage temperature range. Dimensions are 520.0 x 16.0 x 9.0mm when packaged in tube form.
2W DC/DC-Converter 'ECONOLINE' SIP7 3kV unreg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RKZE-2409S |
| Product Name | DC to DC Converter |
| Output Voltage | 9 volts |