The RKZ-2405S/HP is a 2W unregulated DC/DC converter in a SIP7 package, measuring 19.65 x 7.05 x 10.2 mm, with 4kVDC/1s isolation and continuous short circuit protection. It accepts a 24VDC input and provides a 5VDC single output with up to 84% efficiency. The converter is certified to EN60950-1, IEC/EN60601-1, and EN55032, and uses UL94 V-0 rated materials. It is pin-compatible with the RK and RH series and designed for IGBT driver applications.
2W DC/DC-Converter 'ECONOLINE' SIP7 4kV unreg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RKZ-2405S/HP |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |