Manufacturer: Recom Power
Win Source Part Number: 891972-RM-0505S/P
Series: ECONOLINE RM (0.25W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 50mA 4.5V - 5.5V Input
Package: Tube
Package: 4-SIP Module
Mounting: Through Hole
Family Name: RM-0505
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: RM0505S/P, RM-0505S/P-ND, 10003818, 945-1516-5, RM0505SP
The RM series DC/DC converter has been designed for isolating or converting DC power rails with very light loads. Efficiencies are typically 10% higher than a comparable 0.5W or 1W converters run at the same low load.
DC DC CONVERTER 5V 250MW Product overview: RM-0505S/P from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RM-0505S/P can be used for catalog matching and distributor lookup.
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 891972-RM-0505S/P | RM-0505S/P | 132-RM-0505S/P |
| Product Name | Power Supplies Board Mount DCDC Converters - RM-0505S/P | DC to DC Converter | 5V 250MW DC-DC Converter IC |
| Package Type | Other; 4-SIP Module | Other; Tube |