The RM series DC/DC converter has been designed for isolating or converting DC power rails with very light loads. Efficiencies are typically 10% higher than a comparable 0.5W or 1W converters run at the same low load.
DC DC CONVERTER 12V 250MW Product overview: RM-0512S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 250MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 250MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RM-0512S can be used for catalog matching and distributor lookup.
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RM-0512S | 132-RM-0512S |
| Product Name | DC to DC Converter | 12V 250MW DC-DC Converter IC |
| Output Voltage | 12 volts | 12 volts |