RECOM Power, Inc. DC to DC Converter RM-0505S

Description
The RM series DC/DC converter has been designed for isolating or converting DC power rails with very light loads. Efficiencies are typically 10% higher than a comparable 0.5W or 1W converters run at the same low load.
Request a Quote Datasheet
Description
The RM series DC/DC converter has been designed for isolating or converting DC power rails with very light loads. Efficiencies are typically 10% higher than a comparable 0.5W or 1W converters run at the same low load.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RM-0505S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RM-0505S
DC to DC Converter RM-0505S
The RM series DC/DC converter has been designed for isolating or converting DC power rails with very light loads. Efficiencies are typically 10% higher than a comparable 0.5W or 1W converters run at the same low load.

The RM series DC/DC converter has been designed for isolating or converting DC power rails with very light loads. Efficiencies are typically 10% higher than a comparable 0.5W or 1W converters run at the same low load.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - RM-0505S - 1243224-RM-0505S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - RM-0505S
1243224-RM-0505S
Power Supplies Board Mount DCDC Converters - RM-0505S 1243224-RM-0505S
Manufacturer: Recom Power Win Source Part Number: 1243224-RM-0505S Manufacturer Homepage: www.recom-internatio nal.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial

Manufacturer: Recom Power
Win Source Part Number: 1243224-RM-0505S
Manufacturer Homepage: www.recom-international.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial

Buy Now
DC-DC Converters - 6728701P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6728701P
DC-DC Converters 6728701P
Recom RM-0505S DC/DC Converter

Recom RM-0505S DC/DC Converter

Supplier's Site
DC-DC Converters - 6728701 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6728701
DC-DC Converters 6728701
Recom RM-0505S DC/DC Converter

Recom RM-0505S DC/DC Converter

Supplier's Site
DC-DC Converters - 1669005 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1669005
DC-DC Converters 1669005
Recom RM-0505S DC/DC Converter

Recom RM-0505S DC/DC Converter

Supplier's Site
5V 250MW DC-DC Converter IC - 132-RM-0505S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 250MW DC-DC Converter IC
132-RM-0505S
5V 250MW DC-DC Converter IC 132-RM-0505S
DC DC CONVERTER 5V 250MW Product overview: RM-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RM-0505S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 250MW Product overview: RM-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RM-0505S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number RM-0505S 1243224-RM-0505S 6728701P 6728701 132-RM-0505S
Product Name DC to DC Converter Power Supplies Board Mount DCDC Converters - RM-0505S DC-DC Converters DC-DC Converters 5V 250MW DC-DC Converter IC
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
Buck Step-Down DC-DC Converter IC - 715-IR3637ASTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details