The RK-2409S/H is a 1 W DC/DC converter with a 24 V input and 9 V single output, featuring 4 kVDC/1 s isolation and continuous short circuit protection. It operates over a temperature range of -40 °C to +90 °C, achieves up to 80 % efficiency, and is certified to IEC/EN/UL60950-1 and EN55032 standards. The device is housed in a SIP7 package with dimensions of 19.6 mm × 9.8 mm × 12.6 mm.
The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RK-2409S/H |
| Product Name | DC to DC Converter |
| Output Voltage | 9 volts |