The RKZE-1212D is a 2WDC/DC converter in an industry-standard SIP7 package, providing a dual output of ±12V at ±84mA with 84-85% efficiency, 3kVDC isolation, and 20MHz output ripple and noise up to 150mVp-p. It is IEC/EN62368-1 certified and compliant with EN55032 and EN55024. The converter features continuous short circuit protection only in /P or /HP variants, which this part does not include.
2W DC/DC-Converter 'ECONOLINE' SIP7 3kV unreg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RKZE-1212D |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |