The RN series of compact 1.25W single output converters are especially useful when more than 1W of power is required, but there are space restrictions than make a 2W converter unsuitable. The converter series feature an industrial ambient temperature operating range of -40°C ~ +85°C without derating and up to 100°C ambient temperature with derating. Options include 1kVDC or 2kVDC isolation and continuous short circuit protection (/P).
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RN-0509S/P |
| Product Name | DC to DC Converter |
| Output Voltage | 9 volts |