RECOM Power, Inc. DC to DC Converter RKE-0505S/H

Description
The RKE/H DC/DC converters are typically used in cost sensitive general purpose power isolation and voltage matching applications. Despite their low cost, they are fully specified converters with 4kVdc isolation, industrial operating temperature range of -40 C to +85 C without derating and UL/EN certifications.
Request a Quote Datasheet
Description
The RKE/H DC/DC converters are typically used in cost sensitive general purpose power isolation and voltage matching applications. Despite their low cost, they are fully specified converters with 4kVdc isolation, industrial operating temperature range of -40 C to +85 C without derating and UL/EN certifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RKE-0505S/H - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RKE-0505S/H
DC to DC Converter RKE-0505S/H
The RKE/H DC/DC converters are typically used in cost sensitive general purpose power isolation and voltage matching applications. Despite their low cost, they are fully specified converters with 4kVdc isolation, industrial operating temperature range of -40 C to +85 C without derating and UL/EN certifications.

The RKE/H DC/DC converters are typically used in cost sensitive general purpose power isolation and voltage matching applications. Despite their low cost, they are fully specified converters with 4kVdc isolation, industrial operating temperature range of -40 C to +85 C without derating and UL/EN certifications.

Supplier's Site Datasheet
5V 1W DC-DC Converter IC - 132-RKE-0505S/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-RKE-0505S/H
5V 1W DC-DC Converter IC 132-RKE-0505S/H
DC DC CONVERTER 5V 1W Product overview: RKE-0505S/H from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RKE-0505S/H can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: RKE-0505S/H from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RKE-0505S/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 8289324 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
8289324
DC-DC Converters 8289324
Recom RKE-0505S/H DC/DC Converter

Recom RKE-0505S/H DC/DC Converter

Supplier's Site
DC-DC Converters - 8289324P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
8289324P
DC-DC Converters 8289324P
Recom RKE-0505S/H DC/DC Converter

Recom RKE-0505S/H DC/DC Converter

Supplier's Site
DC-DC Converters - 1666531 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1666531
DC-DC Converters 1666531
Recom RKE-0505S/H DC/DC Converter

Recom RKE-0505S/H DC/DC Converter

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number RKE-0505S/H 132-RKE-0505S/H 8289324 8289324P
Product Name DC to DC Converter 5V 1W DC-DC Converter IC DC-DC Converters DC-DC Converters
Output Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details