Manufacturer: Recom Power
Win Source Part Number: 1243232-RM-243.3S
Manufacturer Homepage: www.recom-internatio
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 3.3V 250MW Product overview: RM-243.3S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RM-243.3S can be used for catalog matching and distributor lookup.
The RM series DC/DC converter has been designed for isolating or converting DC power rails with very light loads. Efficiencies are typically 10% higher than a comparable 0.5W or 1W converters run at the same low load.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1243232-RM-243.3S | 132-RM-243.3S | RM-243.3S |
| Product Name | Power Supplies Board Mount DCDC Converters - RM-243.3S | 3.3V 250MW DC-DC Converter IC | DC to DC Converter |
| Package Type | Other; Tube |