The RKZE-1515S/HP is a 2W DC/DC converter in a SIP7 package with a 4kVDC isolation rating and continuous short circuit protection. It provides a 15V single output from a 15V input, with an efficiency of 83-86% at full load. The converter operates with a 10% input voltage tolerance and has a maximum output ripple and noise of 150mVp-p. It is certified to IEC/EN62368-1, EN55032, and EN55024 standards. The device supports an operating temperature range from -55°C to +125°C for storage and meets functional insulation requirements with 10GΩ minimum isolation resistance and 120pF maximum isolation capacitance.
2W DC/DC-Converter 'ECONOLINE' SIP7 4kV unreg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RKZE-1515S/HP |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |