The RKZE-0515D/H is a 2W DC/DC converter in a SIP7 package measuring 19.65 x 7.05 x 10.20 mm, offering a dual 15V output with 4kVDC isolation and continuous short circuit protection. It operates from a 5V input, achieves 83-86% efficiency, and meets IEC/EN62368-1, EN55032, and EN55024 standards. The converter is pin-compatible with other RKZE series variants and supports operation from 0% to 100% load.
2W DC/DC-Converter 'ECONOLINE' SIP7 4kV unreg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RKZE-0515D/H |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |