RECOM Power, Inc. DC to DC Converter RKZ-052005D

Description
The RKZ-xx2005D series features DC/DC converters which are especially designed for SiC mosfet drivers. The modules are available with input voltages of 5, 12, 15, or 24VDC with two asymmetric outputs of +20VDC and -5VDC. A special feature of this converter is output power sharing: the RKZ-xx2005D can be used with equal power (asymmetrical current) or equal current (asymmetrical power) loads. The modules offer 3kVDC or 4kVDC isolation. The operating temperature range of -40C to +100°C (with derating) meets harsh environmental requirements.
Request a Quote Datasheet
Description
The RKZ-xx2005D series features DC/DC converters which are especially designed for SiC mosfet drivers. The modules are available with input voltages of 5, 12, 15, or 24VDC with two asymmetric outputs of +20VDC and -5VDC. A special feature of this converter is output power sharing: the RKZ-xx2005D can be used with equal power (asymmetrical current) or equal current (asymmetrical power) loads. The modules offer 3kVDC or 4kVDC isolation. The operating temperature range of -40C to +100°C (with derating) meets harsh environmental requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RKZ-052005D - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RKZ-052005D
DC to DC Converter RKZ-052005D
The RKZ-xx2005D series features DC/DC converters which are especially designed for SiC mosfet drivers. The modules are available with input voltages of 5, 12, 15, or 24VDC with two asymmetric outputs of +20VDC and -5VDC. A special feature of this converter is output power sharing: the RKZ-xx2005D can be used with equal power (asymmetrical current) or equal current (asymmetrical power) loads. The modules offer 3kVDC or 4kVDC isolation. The operating temperature range of -40C to +100°C (with derating) meets harsh environmental requirements.

The RKZ-xx2005D series features DC/DC converters which are especially designed for SiC mosfet drivers. The modules are available with input voltages of 5, 12, 15, or 24VDC with two asymmetric outputs of +20VDC and -5VDC. A special feature of this converter is output power sharing: the RKZ-xx2005D can be used with equal power (asymmetrical current) or equal current (asymmetrical power) loads. The modules offer 3kVDC or 4kVDC isolation. The operating temperature range of -40C to +100°C (with derating) meets harsh environmental requirements.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RKZ-052005D
Product Name DC to DC Converter
Output Voltage 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DC-DC Converters - 1227439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details