The REM10 series is a family of 10-watt medical-grade regulated DC/DC converters with reinforced 5kVAC/1-minute isolation, 2MOPP protection, and a maximum 2µA patient leakage current. They operate from 2:1 or 4:1 wide input ranges with 250VAC continuous working voltage and are certified to IEC/EN 60601-1, ANSI/AAMI ES60601-1, and EN55011 standards. The DIP24 package measures 255mm in length, 21.8mm in width, and 16.5mm in height, with 8mm minimum clearance and creepage distance between input and output. All variants include short-circuit and overload protection in hiccup mode, with efficiency up to 87%.
t A. Mark this text 'up' for review. It's still up to you at the core. Try again.
10W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM10-1205S/C |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |