RECOM Power, Inc. DC to DC Converter REM30-4812SW

Description
30W DC/DC-Converter 'MEDLINE' 2""x1"" 5kV reg 4:1
Request a Quote
Description
30W DC/DC-Converter 'MEDLINE' 2""x1"" 5kV reg 4:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM30-4812SW is a 30-watt medical-grade DC/DC converter with a 4:1 wide input range of 18-75 VDC and a regulated 12 V output at up to 2500 mA. It features reinforced 5 kVAC isolation, 2 MOPP certification for 250 VAC continuous working voltage, and a patient leakage current of 2 µA, making it compliant with IEC 60601-1 3rd edition. The converter is housed in an industry-standard 2" x 1" package and includes short-circuit and overload protection. It operates with an efficiency of 89% at full load and meets EN55011, CB, IEC/EN, and ANSI/AAMI standards. Outputs are stable under zero-load conditions with low ripple, and the unit includes an optional ON/OFF control pin with positive logic. The package dimensions are 50.8 mm x 25.4 mm x 19.5 mm.

Datasheet Summary
Powered by GS/AI

The REM30-4812SW is a 30-watt medical-grade DC/DC converter with a 4:1 wide input range of 18-75 VDC and a regulated 12 V output at up to 2500 mA. It features reinforced 5 kVAC isolation, 2 MOPP certification for 250 VAC continuous working voltage, and a patient leakage current of 2 µA, making it compliant with IEC 60601-1 3rd edition. The converter is housed in an industry-standard 2" x 1" package and includes short-circuit and overload protection. It operates with an efficiency of 89% at full load and meets EN55011, CB, IEC/EN, and ANSI/AAMI standards. Outputs are stable under zero-load conditions with low ripple, and the unit includes an optional ON/OFF control pin with positive logic. The package dimensions are 50.8 mm x 25.4 mm x 19.5 mm.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM30-4812SW - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM30-4812SW
DC to DC Converter REM30-4812SW
30W DC/DC-Converter 'MEDLINE' 2""x1"" 5kV reg 4:1

30W DC/DC-Converter 'MEDLINE' 2""x1"" 5kV reg 4:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REM30-4812SW
Product Name DC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.5 volts
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
Buck 3A 40V Step-Down DC-DC Converter IC - 739-LM2576SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-5
Output Voltage 37 volts
Input Voltage 40 volts
View Details
2 suppliers
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 25 volts
View Details