The REM10-243.3S/A/CTRL is a 10W medical-grade DC/DC converter with a DIP24 package, featuring reinforced 5kVAC isolation rated for 250VAC continuous working voltage and 2MOPP protection. It provides a 3.3V single output with up to 2500mA current, operating across a 4:1 input range of 36-75VDC. The converter includes remote on/off control, short-circuit and overload protection, and meets IEC/EN 60601-1, ANSI/AAMI ES60601-1, and EN55011 standards. Its case dimensions are 255 x 21.8 x 16.5mm when tubed, with a maximum case temperature of 105°C and leakage current limited to 2µA at 240VAC, 60Hz.
10W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM10-243.3S/A/CTRL |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |