The REDIIN240-48 is a 240W AC/DC DIN rail power supply with a 48VDC nominal output, adjustable from 43.2VDC to 52.8VDC, designed for industrial applications. It operates from a universal input range of 90-264VAC, features efficiency up to 90.5%, and delivers 5A maximum output current. The unit measures 123.6 x 40.0 x 116.8mm and weighs 620g, with convection cooling and operation from -30°C to +70°C. It includes protections such as short circuit, over voltage (latch-off at 64.8VDC), over current, and over temperature, and complies with IEC/EN/UL 62368-1, IEC/EN/UL 61010-1, and IEC/EN/UL/CSA 61010-2-201 safety standards. Electromagnetic emissions meet EN 61000-6-4 Class B and immunity complies with EN 61000-6-2. The product is RoHS compliant and has a 3-year warranty.
240W AC/DC-Converter 'DIN-RAIL' DIN 3kV reg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REDIIN240-48 |
| Product Name | DC to DC Converter |
| Output Voltage | 48 volts |