RECOM Power, Inc. DC to DC Converter REM10-0512S/A

Description
10W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1
Request a Quote Datasheet
Description
10W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM10-0512S/A - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM10-0512S/A
DC to DC Converter REM10-0512S/A
10W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1

10W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1339045-REM10-0512S/A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339045-REM10-0512S/A
Power Supplies - Board Mount - DC DC Converters 1339045-REM10-0512S/A
Win Source Part Number: 1339045-REM10-0512S/ A Category: Power Supplies - Board Mount - DC DC Converters Series: MEDLINE REM10 (10W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) , Medical Standard Package: 7 Power (Watts): 10 W Control Features: Enable, Active Low Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 830mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Efficiency: 86.5% Mounting Type: Through Hole Package / Case: 24-DIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Base Product Number: REM10-0512 California Prop 65: Warning Information

Win Source Part Number: 1339045-REM10-0512S/A
Category: Power Supplies - Board Mount - DC DC Converters
Series: MEDLINE REM10 (10W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial) , Medical
Standard Package: 7
Power (Watts): 10 W
Control Features: Enable, Active Low
Voltage - Isolation: 5 kV
Number of Outputs: 1
Current - Output (Max): 830mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Efficiency: 86.5%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: REM10-0512
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number REM10-0512S/A 1339045-REM10-0512S/A
Product Name DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Output Voltage 12 volts 4.5 to 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 42V 40V 2A Step-Down DC-DC Converter IC - 739-LM25011MYX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HVSSOP EP
Output Voltage 2.51 to 40 volts
Input Voltage 42 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details