The REM15-W series consists of 15W medical-grade regulated DC/DC converters with reinforced 5kVAC isolation and 2µA patient leakage current, certified to IEC 60601-1 3rd Edition for 250VAC continuous working voltage. The converters feature a 4:1 wide input range, industry-standard 1.6"x1" package, and include short-circuit and overload protection. The REM15-4805DW/P variant provides a ±5V dual output from an 18-75VDC input, includes a control pin with positive logic, and meets UL60950-1, UL62368-1, CSA/CAN C22.2 60950-1-07, CSA/CAN C22.2 62368-1, CSA/CAN C22.2 60601-01, ANSI/AAMI ES60601-1, EN55011, and CB standards. Clearance and creepage exceed 8.0mm for 2MOPP compliance. Efficiency is 86% at full load with nominal 48V input. Operating temperature range is not specified. The product is not authorized for safety-critical applications without explicit written consent from RECOM.
15W DC/DC-Converter 'MEDLINE' 1.6""x1"" 5kV reg 4:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM15-4805DW/P |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |