Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 5W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1 | |
| 5W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 4:1 | |
| 5W DC/DC-Converter 'ECONOLINE' DIP24 4kV reg 2:1 | |
| 5W DC/DC-Converter 'ECONOLINE' DIP24 4kV reg 4:1 | |
| 5W DC/DC-Converter 'ECONOLINE' DIP24 6kV reg 2:1 | |
| 5W DC/DC-Converter 'ECONOLINE' DIP24 6kV reg 4:1 | |
| Besides the standard isolation of 2kVDC, this series offers options of 4kVDC (= ""/H4"") or 6kVDC (= ""/H6"") making it suitable for medical applications and other sophisticated industrial applications. Packaging... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| This series offers standard isolation of 2kDC with 4kVDC or 6kVDC options making it ideal for both industrial, medical and other sophisticated high end applications. Packaging can be either DIP-24... |
| << Prev | Next >> |