RECOM Power, Inc. 5V 1W DC-DC Converter IC REE-0505S

Description
DC DC CONVERTER 5V 1W Product overview: REE-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-REE-0505S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 1W Product overview: REE-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-REE-0505S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 1W DC-DC Converter IC - 132-REE-0505S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-REE-0505S
5V 1W DC-DC Converter IC 132-REE-0505S
DC DC CONVERTER 5V 1W Product overview: REE-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-REE-0505S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: REE-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-REE-0505S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 7773294P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
7773294P
DC-DC Converters 7773294P
Recom REE-0505S DC/DC Converter

Recom REE-0505S DC/DC Converter

Supplier's Site
DC-DC Converters - 7773294 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
7773294
DC-DC Converters 7773294
Recom REE-0505S DC/DC Converter

Recom REE-0505S DC/DC Converter

Supplier's Site
DC-DC Converters - 1622777 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1622777
DC-DC Converters 1622777
Recom REE-0505S DC/DC Converter

Recom REE-0505S DC/DC Converter

Supplier's Site
DC to DC Converter - REE-0505S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REE-0505S
DC to DC Converter REE-0505S
The REE-0505S is a low cost 1W DC/DC converters in a standard SIP7 footprint. This makes it suitable for price sensitive industrial, test and measurement and high volume applications. The REE converter is pin-compatible with the RE converter series, but offers only the most popular 0505 voltage combination, offering a simple way to cost-down an existing application. The REE is certified to IEC/EN/UL/CSA/EAC and comes with a 3 year warranty.

The REE-0505S is a low cost 1W DC/DC converters in a standard SIP7 footprint. This makes it suitable for price sensitive industrial, test and measurement and high volume applications. The REE converter is pin-compatible with the RE converter series, but offers only the most popular 0505 voltage combination, offering a simple way to cost-down an existing application. The REE is certified to IEC/EN/UL/CSA/EAC and comes with a 3 year warranty.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - REE-0505S - 1242204-REE-0505S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - REE-0505S
1242204-REE-0505S
Power Supplies Board Mount DCDC Converters - REE-0505S 1242204-REE-0505S
Manufacturer: Recom Power Win Source Part Number: 1242204-REE-0505S Manufacturer Homepage: www.recom-internatio nal.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 1242204-REE-0505S
Manufacturer Homepage: www.recom-international.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-REE-0505S 7773294P 7773294 REE-0505S 1242204-REE-0505S
Product Name 5V 1W DC-DC Converter IC DC-DC Converters DC-DC Converters DC to DC Converter Power Supplies Board Mount DCDC Converters - REE-0505S
Package Type Other; Tube Other; Sip 7
Unlock Full Specs
to access all available technical data