RECOM Power, Inc. DC to DC Converter REM3-0505S/A/CTRL

Description
3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1
Request a Quote
Description
3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM3 series is a 3W medical-grade regulated DC/DC converter with reinforced 5kVAC/1 minute isolation, 2MOPP protection, and a maximum patient leakage current of 2µA, certified to IEC/EN 60601-1, ANSI/AAMI ES60601-1, and EN55011 standards. It features a DIP24 package with an 8mm internal clearance and creepage. The part includes an external control pin for standby consumption as low as 12.5mW, a 2:1 input range of 4.5-9VDC, a 5V single output at 600mA, and operates with 84.5% efficiency. Short-circuit and overload protection are built-in, with auto-recovery. The case temperature range extends from -40°C to +105°C. The part is rated for continuous 250VAC working voltage and meets pollution degree PD2.

Datasheet Summary
Powered by GS/AI

The REM3 series is a 3W medical-grade regulated DC/DC converter with reinforced 5kVAC/1 minute isolation, 2MOPP protection, and a maximum patient leakage current of 2µA, certified to IEC/EN 60601-1, ANSI/AAMI ES60601-1, and EN55011 standards. It features a DIP24 package with an 8mm internal clearance and creepage. The part includes an external control pin for standby consumption as low as 12.5mW, a 2:1 input range of 4.5-9VDC, a 5V single output at 600mA, and operates with 84.5% efficiency. Short-circuit and overload protection are built-in, with auto-recovery. The case temperature range extends from -40°C to +105°C. The part is rated for continuous 250VAC working voltage and meets pollution degree PD2.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM3-0505S/A/CTRL - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM3-0505S/A/CTRL
DC to DC Converter REM3-0505S/A/CTRL
3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1

3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REM3-0505S/A/CTRL
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details
DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers